EN
  • EN
  • DE

COP8ACC520M9CBO/S7000819

Part No COP8ACC520M9CBO/S7000819
Manufacturer Texas Instruments
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1154289-COP8ACC520M9CBO/S7000819
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian COP8ACC520M9CBO/S7000819 CAD Model

Description

The COP8ACC520M9CBO/S7000819 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its reliability and advanced features. This product is part of the COP8 family of 8-bit microcontrollers, which are designed to offer a balanced combination of processing power, energy efficiency, and versatility, making them suitable for a wide range of applications.

Key Features:

  • Core: The device is built around a powerful 8-bit microcontroller core that delivers efficient performance for complex computations and control tasks.
  • Memory: It includes a robust memory architecture with ample program and data storage options, ensuring smooth operation and flexibility in software development.
  • I/O Ports: The MCU provides multiple input/output ports that enable it to interface with a variety of peripherals, sensors, and other circuit elements, enhancing its capability to interact with the external environment.
  • Power Management: With advanced power management features, the COP8ACC520M9CBO/S7000819 ensures optimal power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Clock System: A stable and configurable clock system supports various operational modes and frequencies, allowing precise timing and synchronization for tasks and processes.
  • Analog Features: The inclusion of analog modules such as ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters) extends the functionality of the MCU to process analog signals, a critical aspect for many control and sensing applications.

Applications:

The versatility of the COP8ACC520M9CBO/S7000819 makes it an excellent choice for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Home automation
  • Medical devices

Texas Instruments' COP8ACC520M9CBO/S7000819 MCU is designed to meet the demanding requirements of modern electronic systems, providing developers with a reliable and flexible platform for creating innovative solutions across various industries.

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
TDK Corporation
Lowest to $0.4590
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
TDK Corporation
Lowest to $0.1360
ACX
Lowest to $0.1640
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess