EN
  • EN
  • DE

CLVTH16543IDGGREP

Part No CLVTH16543IDGGREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56TSSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Package Tape & Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number CLVTH16543
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-22139-1,296-22139-2,2156-CLVTH16543IDGGREP,-296-22139-1,296-22139-1-NDR,-V62/04715-01XE,-296-22139-1-ND,-CLVTH16543IDGGREP-NDR,V62/04715-01XE,-296-22139-1-NDR,TEXTISCLVTH16543IDGGREP,296-22139-2-NDR,-V62/04715-01XE-NDR,296-22139-6,296-22139-6-NDR
Standard Package 2,000
Win Source Part Number 1214398-CLVTH16543IDGGREP
Ultra Librarian 3D Model Ultra Librarian CLVTH16543IDGGREP CAD Model

Description

The Texas Instruments CLVTH16543IDGGREP is a high-performance, 16-bit transparent D-type latch with 3-state outputs designed for 2.7V to 3.6V VCC operation. This integrated circuit is part of TI's Advanced Low-Voltage CMOS (ALVC) range and is optimized for use in high-speed, low-power memory addressing and data-transfer systems.

Key Features

  • High-Speed Operation: This device is capable of operating at high frequencies, ensuring that it can keep up with the demanding pace of modern digital systems.
  • Low Power Consumption: The CLVTH16543IDGGREP is designed to consume minimal power, making it ideal for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: With a flexible voltage range of 2.7V to 3.6V, this component is versatile and can be integrated into various system designs without voltage compatibility concerns.
  • Bus-Hold Data Inputs: The device features bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-oriented system, providing high impedance when not in use and reducing the chance of bus contention.

Applications

The CLVTH16543IDGGREP is suitable for a wide range of applications, including but not limited to:

  • Data storage and retrieval systems
  • Memory address latching
  • Communication systems
  • Processors and microcontrollers
  • Portable electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CLVTH16543IDGGREP is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets, ensuring a reliable performance in a wide range of environmental conditions.

Product Packaging

The device is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for situations where space-saving is a priority. The TSSOP package also provides excellent thermal performance and reduces inductance, which can improve signal integrity.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5588 $50.1468
27+ $3.7406 $100.9962
42+ $3.6237 $152.1954
58+ $3.5068 $203.3944
74+ $3.3899 $250.8526
99+ $3.0392 $300.8808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,570 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess