EN
  • EN
  • DE

CLVC1G374QDBVRQ1

Part No CLVC1G374QDBVRQ1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description SINFLE D-TYPE FLIP-FLOP WITH 3-STATE OUTPUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 175MHz
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Current - Output High, Low 40mA, 40mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Current - Quiescent 10μA
Input Capacitance 3pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Win Source Part Number 1161922-CLVC1G374QDBVRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CLVC1G374
Introduction Date September 15, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CLVC1G374QDBVRQ1 CAD Model

Description

Product Overview: Texas Instruments CLVC1G374QDBVRQ1

The Texas Instruments CLVC1G374QDBVRQ1 is a high-performance, single D-type flip-flop logic IC designed for automotive and industrial applications. This advanced chip is part of the TI range of low-voltage CMOS devices, offering a combination of speed and low power consumption that is ideal for modern electronic systems.

With its single flip-flop, the CLVC1G374QDBVRQ1 is perfect for use in applications that require the capture and storage of a single bit of data. This can include functions like data synchronization, signal buffering, or the creation of a one-bit memory element. The device features a wide operating voltage range from 1.65V to 3.6V, which allows it to interface easily with both 3.3V and 2.5V logic levels, making it highly versatile for various design requirements.

The CLVC1G374QDBVRQ1 comes in a compact SOT-23-6 package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance, as the device offers fast switching speeds, which is crucial for high-speed signal processing tasks.

Safety and reliability are paramount in automotive and industrial environments, and the CLVC1G374QDBVRQ1 is designed with this in mind. It is qualified for automotive applications, ensuring that it meets the stringent requirements for performance and robustness under harsh conditions. The device also features balanced propagation delays and low input capacitance, which contribute to its stable operation over a wide temperature range.

For design flexibility, the CLVC1G374QDBVRQ1 includes additional features such as an OE (output enable) input, which allows the output to be placed in a high-impedance state. This is particularly useful when multiple devices need to share a common data bus. The flip-flop's positive-edge trigger ensures that data is captured at a precise moment, which is critical for maintaining data integrity in a system.

In summary, the Texas Instruments CLVC1G374QDBVRQ1 is a reliable and efficient solution for designers seeking a single-bit storage or transfer element in their automotive or industrial applications. Its combination of low power, high speed, and robustness in a small package makes it an excellent choice for a wide range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1684 $50.5200
725+ $0.1382 $100.1950
1,125+ $0.1338 $150.5250
1,545+ $0.1295 $200.0775
2,000+ $0.1252 $250.4000
2,675+ $0.1123 $300.4025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess