EN
  • EN
  • DE

CLVC1G125MDCKREP

Part No CLVC1G125MDCKREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description SINGLE BUS BUFFER GATE WITH 3-STATE OUTPUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 1161921-CLVC1G125MDCKREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CLVC1G125
Introduction Date February 14, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CLVC1G125MDCKREP CAD Model

Description

Product Overview: CLVC1G125MDCKREP from Texas Instruments

The CLVC1G125MDCKREP is a high-performance, single-bit bus buffer gate with 3-state output from Texas Instruments, designed to provide you with a reliable and efficient solution for your digital signal buffering needs. This advanced semiconductor device is part of TI's military and space-grade product lineup, ensuring that it meets the stringent requirements necessary for use in harsh environments and critical applications.

Key Features

  • High Drive: The CLVC1G125MDCKREP is capable of driving a significant load with its high-current output drive, which is essential for maintaining signal integrity across long traces or driving high-capacitive loads.
  • Low Power Consumption: Despite its high drive capabilities, the device is designed for low power consumption, making it an ideal choice for power-sensitive applications.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus or data lines where multiple devices can share the same connection, enhancing the flexibility and efficiency of your system design.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 1.65V to 5.5V, providing compatibility with various logic levels and enabling use in mixed-voltage systems.
  • Robustness: As a part of TI's enhanced product (EP) portfolio, the CLVC1G125MDCKREP is manufactured to support the demanding conditions of military and space applications, including exposure to radiation and extreme temperatures.

Applications

The versatility of the CLVC1G125MDCKREP makes it suitable for a wide range of applications, including:

  • Military and aerospace systems
  • Satellite and space exploration equipment
  • High-reliability industrial applications
  • Communication infrastructure
  • Automotive electronics where enhanced performance is required

With its robust design and flexible features, the CLVC1G125MDCKREP from Texas Instruments stands out as a superior choice for designers looking to enhance their systems with a reliable buffer gate that can withstand the rigors of extreme environments while maintaining high-speed signal integrity.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3659 $50.4885
37+ $2.7618 $102.1866
57+ $2.6755 $152.5035
78+ $2.5892 $201.9576
100+ $2.5029 $250.2900
134+ $2.2439 $300.6826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess