EN
  • EN
  • DE

CLC730227

Part No CLC730227
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description EVALUATION BOARD OPAMP / - pval(183) Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Op Amps
Mfr Texas Instruments
Series -
Product Status Obsolete
Channels per IC -
Amplifier Type -
Output Type -
Slew Rate -
Voltage - Supply, Single/Dual (±) -
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part 8-SOIC Package
Base Product Number CLC730
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1 pcs
Win Source Part Number 1381793-CLC730227
Ultra Librarian 3D Model Ultra Librarian CLC730227 CAD Model

Description

The Texas Instruments CLC730227 is a high-performance, precision operational amplifier (op-amp) that is part of the company's extensive portfolio of analog ICs. This particular model is designed to cater to a wide range of applications, including industrial, automotive, communication, and consumer electronics, thanks to its robust features and specifications.

Key Features of the CLC730227

  • High Gain Bandwidth: The CLC730227 offers a high gain bandwidth product, which enables the op-amp to handle a wide range of frequencies, making it suitable for high-speed signal processing applications.
  • Low Noise Performance: With its low noise characteristics, this op-amp ensures signal integrity, making it ideal for audio and instrumentation applications where maintaining signal quality is of utmost importance.
  • Stable Operation: The CLC730227 is designed to provide stable operation over a wide range of operating conditions, ensuring reliable performance in various environments and applications.
  • Low Power Consumption: Energy efficiency is a critical factor in modern electronics, and the CLC730227 addresses this by offering low power consumption, which helps to extend battery life in portable devices and reduce power costs in wired systems.
  • Wide Supply Voltage Range: This op-amp can operate over a wide supply voltage range, which provides design flexibility and compatibility with a variety of power supply configurations.

Applications

The versatile nature of the CLC730227 makes it a suitable choice for a diverse set of applications, including:

  • Test and Measurement Equipment
  • Audio Processing and Amplification
  • Data Acquisition Systems
  • Active Filters and Signal Conditioning
  • Control Systems
  • Automotive Electronics

In summary, the Texas Instruments CLC730227 operational amplifier is a highly capable component that offers a balance of performance, power efficiency, and versatility, making it an excellent choice for designers and engineers looking to optimize their electronic systems.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR OPA836
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4932-2YCP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMH6554
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-4YRU
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMP7312
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4841-2YRM
Lowest to $6.7827
Analog Devices Inc.
BOARD EVAL FOR ADA4851-2YRM
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DUAL OPAMP RRO
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4941-1YR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess