EN
  • EN
  • DE

CLC730123

Part No CLC730123
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description EVAL BOARD DUAL OPAMP FOR 8-MSOP / - pval(183) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Mfr Texas Instruments
Product Status Obsolete
Channels per IC 2 - Dual
Amplifier Type General Purpose
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part 8-MSOP Package
Base Product Number CLC730
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 915514-CLC730123
Ultra Librarian 3D Model Ultra Librarian CLC730123 CAD Model

Description

The Texas Instruments CLC730123 is a state-of-the-art operational amplifier that offers a unique blend of speed, precision, and low power consumption, making it an ideal choice for a wide range of applications. This high-performance op-amp is designed to meet the stringent requirements of both industrial and consumer electronics, providing reliable and efficient operation.

Key Features

  • High-Speed Performance: The CLC730123 boasts a high slew rate and fast settling time, enabling it to handle rapid signal changes with ease. This makes it perfect for high-frequency signal processing applications.
  • Low Power Consumption: Despite its high-speed capabilities, the CLC730123 is designed to operate with low power consumption, which is critical for battery-powered devices and energy-sensitive applications.
  • Wide Bandwidth: With a wide bandwidth, this operational amplifier can process a broad range of frequencies, making it versatile for various tasks including audio processing, data acquisition, and more.
  • Low Distortion: The CLC730123 provides low harmonic distortion and noise, ensuring clear and accurate signal amplification, which is essential for high-fidelity audio systems and precision instrumentation.
  • Stable Operation: Stability is a hallmark of the CLC730123, with built-in features that prevent oscillation and ensure consistent performance across different operating conditions.

Applications

The Texas Instruments CLC730123 is suitable for a variety of applications, including:

  • Professional Audio Equipment
  • Active Filters and Signal Conditioning
  • Analog to Digital Converters (ADC) Driver
  • Test and Measurement Systems
  • Telecommunications Infrastructure

Technical Specifications

The CLC730123 operational amplifier features a dual supply voltage range of ±2.5V to ±15V, and can also operate from a single supply voltage, providing flexibility in system design. The device is offered in a variety of packages, including SOIC, PDIP, and VSSOP, allowing for easy integration into different types of circuit boards.

For detailed information on the CLC730123, including pin configurations, output current capabilities, input offset voltage, and complete electrical characteristics, refer to the official Texas Instruments datasheet and product manuals.

With its robust design and superior performance, the Texas Instruments CLC730123 operational amplifier is an excellent choice for designers seeking to enhance their electronic systems' speed and efficiency without compromising on quality.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADA4932-2YCP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA836
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMH6518
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4941-1YCP
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DIFF OPAMP ADA4940-1
Need more? Email Us
Texas Instruments
EVAL BOARD FOR THS4304
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4930-1YCP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA835
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA818
Lowest to $191.0279

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess