EN
  • EN
  • DE

CLC5526MSAX/NOPB

Part No CLC5526MSAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 350MHZ 20SSOP / SP Amp Variable Gain Amp Single 5.25V 20-Pin SSOP-EIAJ T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Amplifier Type Variable Gain
Number of Circuits 1
Output Type Differential
-3db Bandwidth 350MHz
Operating Supply Current 48mA
Dual Supply Voltage (±) 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 771563-CLC5526MSAX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name CLC5526
Introduction Date June 01, 1999
ECCN 5A991.g
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CLC5526MSAX/NOPB CAD Model

Description

Overview of Texas Instruments CLC5526MSAX/NOPB

The Texas Instruments CLC5526MSAX/NOPB is a high-performance, low-power, dual operational amplifier that is designed to meet a wide range of application requirements. This op-amp is part of Texas Instruments' renowned line of analog integrated circuits, which are known for their quality, reliability, and versatility.

Key Features

  • Low Noise: The CLC5526MSAX/NOPB boasts a low noise figure, making it an excellent choice for audio applications and other sensitive analog signal processing tasks.
  • High Speed: With a high bandwidth and fast slew rate, this operational amplifier is capable of handling high-speed signals, which is essential for video, RF, and IF circuits.
  • Low Distortion: The device provides low harmonic distortion, a critical feature for maintaining signal fidelity in high-fidelity audio systems and precision instrumentation.
  • Wide Supply Range: It operates over a wide supply range, accommodating various power supply configurations and ensuring flexibility in system design.
  • Robust Output Drive: The CLC5526MSAX/NOPB can drive heavy loads with ease, making it suitable for driving cables and other demanding applications.

Applications

The versatility of the CLC5526MSAX/NOPB allows it to be used in a multitude of applications, including but not limited to:

  • Professional Audio Equipment
  • Active Filters
  • Test and Measurement Systems
  • Data Acquisition
  • Telecommunications

Package and Availability

The Texas Instruments CLC5526MSAX/NOPB comes in a robust, surface-mount package that is suitable for automated assembly processes, ensuring ease of integration into various designs. As indicated by the "NOPB" suffix, this device is provided in a lead-free package, highlighting Texas Instruments' commitment to environmentally friendly manufacturing practices.

Conclusion

In summary, the CLC5526MSAX/NOPB operational amplifier is a high-quality component that combines low noise and high speed with wide supply range and robust output drive capabilities. It is a reliable solution for designers seeking to enhance the performance of their audio, video, and precision electronics applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9867 $53.9601
7+ $14.7584 $103.3088
11+ $14.2972 $157.2692
15+ $13.8360 $207.5400
19+ $13.3748 $254.1212
26+ $11.9912 $311.7712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess