EN
  • EN
  • DE

CLC414AJE-TR13

Part No CLC414AJE-TR13
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 90MHZ 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 4
Slew Rate 1000 V/μs
-3db Bandwidth 90MHz
Current - Input Bias 2μA
Voltage - Input Offset 2mV
Operating Supply Current 10mA
Channel Output Current 70mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1029412-CLC414AJE-TR13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CLC414AJE-TR13 CAD Model

Description

Product Overview: CLC414AJE-TR13 by Texas Instruments

The CLC414AJE-TR13 is a high-performance, low-power, monolithic analog operational amplifier designed by Texas Instruments. This op-amp is part of TI's renowned Comlinear series, which is known for its exceptional speed and accuracy. The CLC414AJE-TR13 is particularly suitable for high-speed signal processing applications, including video and RF signal amplification, due to its fast settling time and wide bandwidth.

Key Features

  • High-Speed Performance: The CLC414AJE-TR13 boasts a high slew rate and a wide bandwidth, which is ideal for applications requiring quick response times and high-frequency operation.
  • Low Distortion: It offers low harmonic distortion, making it suitable for precision amplification in audio and instrumentation applications.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp is designed to operate with low power consumption, enhancing its suitability for portable and battery-powered devices.
  • Versatile Supply Voltage: The device can be powered by a wide range of supply voltages, adding to its flexibility in various circuit designs.
  • High Output Drive Capability: The CLC414AJE-TR13 can drive heavy loads, which is essential for applications such as driving cables or ADC inputs.

Applications

The operational amplifier is versatile and can be used in a wide array of electronic circuits and systems. Some of the typical applications include:

  • Video amplifiers and buffers
  • RF/IF signal processing
  • Test and measurement equipment
  • Data acquisition systems
  • Professional audio equipment
  • Communication systems

Quality and Reliability

Texas Instruments is a leader in the semiconductor industry, known for its commitment to quality and reliability. The CLC414AJE-TR13 is built to meet high standards, ensuring stable performance over its operational lifetime and under varying environmental conditions. It is available in a reliable package that is designed for easy integration into a wide range of electronic products.

Ordering Information

The CLC414AJE-TR13 is available for order in tape and reel format, designated by the suffix "-TR13", which facilitates automated assembly processes for high-volume production needs. For detailed ordering and product information, customers should refer to the official Texas Instruments datasheet or contact their sales representative.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess