EN
  • EN
  • DE

ATTINY13A-SSURA4

Part No ATTINY13A-SSURA4
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-bit AVR MCU, 1 KB, 64 Bytes, 20 MHz, 1.8 to 5.5V, SOIC-8, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047005-ATTINY13A-SSURA4
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATTINY13A-SSURA4 CAD Model

Description

The ATTINY13A-SSURA4 is a high-performance, low-power microcontroller from Microchip Technology, renowned for its compact design and versatile features. This microcontroller is part of the popular ATtiny13A series, which is based on the advanced RISC architecture. It is designed to deliver a perfect balance between power consumption and processing capability, making it an ideal choice for a wide range of embedded applications.

Key Features:

  • Advanced RISC Architecture: The ATTINY13A-SSURA4 boasts a powerful CPU with 32 registers, all of which are directly connected to the Arithmetic Logic Unit (ALU), allowing two independent registers to be accessed in a single instruction executed in one clock cycle. This leads to exceptional performance with a throughput approaching 1 MIPS per MHz.
  • Memory Capacity: It comes with 1KB of in-system self-programmable flash, 64B EEPROM, and 64B SRAM. This combination provides enough space for small to moderately complex applications.
  • Peripheral Features: This microcontroller includes an array of peripherals such as an 8-bit timer/counter with prescaler, an ADC with four channels, and a programmable watchdog timer with an internal oscillator. These features greatly enhance the microcontroller's capability to handle various tasks efficiently.
  • Power Efficiency: Designed for power-sensitive applications, the ATTINY13A-SSURA4 supports multiple power-saving modes, which significantly reduce power consumption when the device is idle or running at lower frequencies.
  • Operating Conditions: It operates within a voltage range of 1.8V to 5.5V, ensuring flexibility across different power supplies and battery types, and it is stable across a wide temperature range.
  • Package: The microcontroller is available in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal board space.

Applications:

The ATTINY13A-SSURA4 is a versatile microcontroller that can be used in a variety of applications, including but not limited to consumer electronics, automotive, industrial control systems, and battery-operated devices. Its small size and low power consumption make it particularly well-suited for wearable technology and Internet of Things (IoT) devices.

Overall, the ATTINY13A-SSURA4 from Microchip Technology is a robust microcontroller that offers a rich set of features, making it a prime choice for developers looking to create compact, efficient, and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0477 $52.3850
120+ $0.8597 $103.1640
185+ $0.8328 $154.0680
250+ $0.8060 $201.5000
325+ $0.7791 $253.2075
430+ $0.6985 $300.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,860 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess