EN
  • EN
  • DE

BCR10PN-E6727

Part No BCR10PN-E6727
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048869-BCR10PN-E6727
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCR10PN-E6727 CAD Model

Description

The BCR10PN-E6727 is a digital NPN Bipolar Junction Transistor (BJT) with integrated resistors, manufactured by Infineon Technologies. This device combines a transistor and resistors in a single package, simplifying circuit design and reducing component count. It is designed for switching applications and offers a convenient solution for digital circuits.

Applications:

  • Digital Switching: Used in various digital switching circuits, such as inverters, level shifters, and logic gates.
  • Load Switching: Employed for switching small loads, such as LEDs, relays, and other low-power devices.
  • Interface Circuits: Used as an interface between different logic levels or systems.
  • Microcontroller Applications: Directly driven by microcontrollers to control external devices.
  • General-Purpose Switching: Suitable for a variety of general-purpose switching applications where a digital transistor is required.

Features:

  • Digital NPN Bipolar Junction Transistor (BJT): Combines a transistor and resistors in a single package.
  • Integrated Resistors: Includes built-in base-emitter and base-collector resistors.
  • Low Input Current: Requires a low input current for switching.
  • Fast Switching Speed: Offers fast switching characteristics for high-frequency applications.
  • Small Signal Amplifier: Can be used for small signal amplification in certain applications.
  • Reduces Component Count: Integration of resistors reduces the number of external components needed.

Benefits:

  • Simplified Circuit Design: Integrated resistors simplify circuit design and reduce board space.
  • Reduced Component Count: Lowers the overall component count, reducing cost and improving reliability.
  • Easy to Use: Simplifies the implementation of switching circuits.
  • Efficient Switching: Provides efficient switching performance with low input current.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Reliable Operation: Manufactured by Infineon Technologies, ensuring high quality and reliable performance.

Additional Details:

The BCR10PN-E6727 is typically available in a SOT-323 package. The integrated resistors are chosen to optimize the switching behavior and input characteristics. The E6727 suffix denotes specific tape and reel packaging information. It is important to consult the datasheet for precise specifications, including maximum ratings, resistor values, and electrical characteristics under various operating conditions. Proper biasing and consideration of the input current requirements are necessary for reliable operation.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess