EN
  • EN
  • DE

CL412AJE

Part No CL412AJE
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820543-CL412AJE
Ultra Librarian 3D Model Ultra Librarian CL412AJE CAD Model

Description

The CL412AJE is a high-performance, precision integrated circuit developed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is tailored to meet the demanding requirements of advanced electronic systems, providing reliable and efficient operation across a wide range of applications.

Key Features

  • High Accuracy: The CL412AJE is designed for precision, offering tight tolerance levels and stable performance over time and temperature variations.
  • Low Power Consumption: It operates with minimal power, making it ideal for battery-powered devices and energy-sensitive applications.
  • Wide Operating Temperature Range: This component is robust and can function effectively in a broad spectrum of environmental conditions.
  • Flexible Voltage Range: The CL412AJE supports a variety of supply voltages, accommodating different system designs and requirements.

Applications

The versatility of the CL412AJE allows it to be used in a multitude of applications, including but not limited to:

  • Industrial control systems
  • Precision instrumentation
  • Data acquisition systems
  • Automotive electronics
  • Medical devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CL412AJE is no exception. Each unit is rigorously tested to ensure it meets high standards of reliability and performance. The product is also backed by Texas Instruments' extensive technical support and documentation, ensuring that designers and engineers have all the resources they need to successfully integrate the CL412AJE into their projects.

Environmental Compliance

Adhering to international environmental standards, the CL412AJE is manufactured with eco-friendly materials and processes. Texas Instruments ensures that this product complies with RoHS directives and aims to minimize its ecological footprint throughout the product's life cycle.

For detailed specifications, technical datasheets, and ordering information, customers are encouraged to visit the official Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess