EN
  • EN
  • DE

CF4320HZKFR

Part No CF4320HZKFR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description CompactFlasH-TM BUS-INTERFACE CHIP WITH ±15-kV ESD PROTECTION, TRANSLATION, AND CARD-DETECT CIRCUITRY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications GPS
Interface Bus
Operating Supply Voltage 3.3V, 5V
Package 114-BGA Microstar
Manufacturer Package 114-BGA MICROSTAR (16x5.5)
Mounting SMD
Win Source Part Number 1161353-CF4320HZKFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CF4320H
Introduction Date June 01, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CF4320HZKFR CAD Model

Description

The Texas Instruments CF4320HZKFR is a high-performance integrated circuit designed to cater to a wide array of applications that require robust and reliable electronic components. This precision-engineered product from Texas Instruments, a leader in semiconductor technology, boasts features that make it an ideal choice for designers and engineers looking to build advanced systems.

Key Features

  • High Accuracy: The CF4320HZKFR is built to deliver precise results, ensuring that your applications function with the highest level of accuracy.
  • Durability: Texas Instruments products are known for their durability, and the CF4320HZKFR is no exception. It is designed to withstand challenging conditions and provide a long operational life.
  • Power Efficiency: This component is designed to operate with minimal power consumption, making it suitable for battery-powered devices or energy-sensitive applications.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the CF4320HZKFR offers superior performance that keeps your applications at the forefront of innovation.
  • Compatibility: Texas Instruments ensures that its products are compatible with a broad range of peripherals and systems, providing flexibility in design and implementation.

Applications

The CF4320HZKFR is versatile and can be used in various applications including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Texas Instruments. The datasheet includes comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to assist in the integration of the CF4320HZKFR into your projects.

Support and Resources

Texas Instruments offers extensive support and resources for their products. Customers can access a wide range of tools, including development kits, software libraries, and community forums, to facilitate the use of the CF4320HZKFR in their projects.

In conclusion, the Texas Instruments CF4320HZKFR is a state-of-the-art component that combines accuracy, efficiency, and durability. It is a reliable choice for any application requiring high-quality semiconductor technology.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess