EN
  • EN
  • DE

TPS2055AEVM-290

Part No TPS2055AEVM-290
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description TPS2055AEVM-290 / TPS2055A USB Power Switch Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Power Management, Power Distribution Switch (Load Switch)
Embedded No
Utilized IC / Part TPS2055A
Primary Attributes 2.7V ~ 5.5V Input Voltage
Secondary Attributes Short-Circuit, Thermal and Undervoltage Protection
Supplied Contents Board(s)
Win Source Part Number 793539-TPS2055AEVM-290
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2055A
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2055AEVM-290 CAD Model

Description

Product Overview: TPS2055AEVM-290

The TPS2055AEVM-290 from Texas Instruments is an evaluation module designed to demonstrate the capabilities of the TPS2055A family of power-distribution switches. This particular module provides an excellent platform for engineers and designers to explore the features and performance of the TPS2055A device, which is well-suited for applications requiring multiple power switches with individual channel control.

Key Features of the TPS2055AEVM-290

  • Integrated Power Switches: The evaluation module includes TPS2055A integrated circuits, which are triple-channel, single-pole/single-throw (SPST) power-distribution switches.
  • Adjustable Current Limit: The TPS2055A features programmable current-limit thresholds, allowing users to set the maximum current for each channel to prevent damage from overcurrent conditions.
  • Thermal and Overcurrent Protection: With built-in thermal and overcurrent protection, the device ensures safe operation under a variety of conditions, automatically shutting down the output if a fault is detected.
  • Independent Channel Control: Each channel can be controlled separately, providing flexibility in managing power distribution for different system components.
  • Status Flag Outputs: The module includes flag outputs that indicate the status of each channel, including overcurrent and thermal shutdown events.
  • Reverse Voltage Protection: The TPS2055A offers protection against reverse voltage, which helps to prevent damage to the module and connected devices.

Applications

The TPS2055AEVM-290 is ideal for a variety of applications that require reliable power distribution with multiple channels. These include:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Industrial controls
  • Portable consumer electronics

Design and Development Support

Developers using the TPS2055AEVM-290 benefit from the extensive support provided by Texas Instruments. This includes access to detailed technical documentation, reference designs, and the TI E2E™ support forums, where experts are available to help resolve technical issues and provide guidance on product integration.

In summary, the TPS2055AEVM-290 is a versatile and robust evaluation module that serves as an essential tool for engineers and designers working on power management solutions. Its comprehensive feature set and Texas Instruments' support make it a valuable addition to any development lab.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6259 $52.5180
47+ $2.1546 $101.2662
72+ $2.0873 $150.2856
100+ $2.0200 $202.0000
129+ $1.9526 $251.8854
172+ $1.7506 $301.1032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess