EN
  • EN
  • DE

CDCV855IPWRG4

Part No CDCV855IPWRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK DRIVER 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Programmable Not Verified
Type PLL Clock Driver
PLL Yes with Bypass
Input SSTL-2
Output SSTL-2
Number of Circuits 1
Frequency - Max 180MHz
Divider/Multiplier No/No
Voltage - Supply 2.3V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number CDCV855
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 578008-CDCV855IPWRG4
Ultra Librarian 3D Model Ultra Librarian CDCV855IPWRG4 CAD Model

Description

Overview of Texas Instruments CDCV855IPWRG4

The Texas Instruments CDCV855IPWRG4 is a high-performance Clock Driver integrated circuit designed to meet the stringent requirements of complex digital systems. This device is part of the clock distribution product family, which focuses on delivering precise clock signals to various components within an electronic system, ensuring synchronization and reliable operation.

Key Features

  • Multiple Outputs: The CDCV855IPWRG4 features five outputs, providing the flexibility to distribute the clock signal to various subsystems.
  • Low Skew: With its low-output skew characteristics, this clock driver maintains the integrity of the timing signal across all outputs, which is critical for maintaining system performance.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various logic levels and allowing for versatile use in different system designs.
  • High-Speed Operation: This device is capable of handling high-frequency clock signals, making it suitable for high-speed digital applications.
  • Power Down Mode: The inclusion of a power-down mode enables power saving by shutting down the outputs when the system is inactive or in standby mode.

Applications

The CDCV855IPWRG4 is ideal for use in a range of applications that require reliable clock distribution, such as:

  • Telecommunication infrastructure
  • Networking equipment
  • Server and storage systems
  • High-performance computing
  • Industrial automation systems

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, the CDCV855IPWRG4 offers a compact footprint suitable for space-constrained applications. The device is designed to meet the high-quality standards set by Texas Instruments, ensuring reliability and performance in demanding environments.

Design Support

Designers can take advantage of Texas Instruments' comprehensive support resources, including detailed datasheets, application notes, and design tools, to streamline the integration of the CDCV855IPWRG4 into their projects.

In summary, the CDCV855IPWRG4 from Texas Instruments is a versatile and reliable clock distribution solution that provides precise clock timing with low skew, suitable for a variety of high-speed digital applications.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess