EN
  • EN
  • DE

MC34PF1550A6EP

Part No MC34PF1550A6EP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PF1550
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001233-MC34PF1550A6EP
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package Tray
Product Status Active
Applications Embedded Systems, Low-Power IoT, Mobile/Wearable Devices
Voltage - Supply 3.8V ~ 7V
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian MC34PF1550A6EP CAD Model

Description

The MC34PF1550A6EP is a sophisticated power management integrated circuit (PMIC) designed by NXP Semiconductors. This component is engineered to cater to the needs of high-performance processing platforms, particularly targeting applications that require a compact form factor without compromising on power efficiency and reliability. The PMIC is an ideal solution for powering advanced systems within the automotive, industrial, and IoT sectors.

Key Features

  • Multiple Power Outputs: The device comes with a range of output configurations, including buck converters, LDOs (Low Drop-Out regulators), and boost converters, which are essential for providing stable and efficient power to various subsystems within an electronic device.
  • High Efficiency: With its integrated power-saving modes, the MC34PF1550A6EP ensures optimal power usage, reducing the overall energy consumption of the system it powers.
  • Configurability: The PMIC is highly configurable, allowing designers to tailor its operation to match specific application requirements, ensuring maximum compatibility and performance.
  • Robust Protection Features: It includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, which safeguard the system against a range of potential electrical hazards.

Applications

The versatility of the MC34PF1550A6EP makes it suitable for a wide array of applications. It is particularly effective in:

  • Automotive systems, including infotainment and advanced driver assistance systems (ADAS).
  • Industrial automation equipment, where reliability and efficiency are paramount.
  • Portable and wearable technology where power efficiency is critical for battery life.
  • IoT devices that require consistent performance and long-term reliability.

Technical Specifications

The MC34PF1550A6EP boasts a comprehensive set of technical specifications that ensure it meets the stringent requirements of modern electronic systems:

  • Input Voltage Range: Suitable for various battery technologies and power supplies.
  • Multiple Output Channels: To cater to systems with diverse power needs.
  • Programmable Output Voltages: Flexibility to adapt to different components' power requirements.
  • I2C Interface: For advanced control and monitoring capabilities.
  • Compact Package: Designed for space-constrained applications.

With its advanced features and robust design, the NXP MC34PF1550A6EP PMIC stands out as a leading solution for power management challenges across various high-demand sectors.

You May Also Be Interested in

NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5415 $50.1660
10+ $10.2905 $102.9050
16+ $9.9689 $159.5024
21+ $9.6473 $202.5933
27+ $9.3257 $251.7939
36+ $8.3610 $300.9960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess