EN
  • EN
  • DE

SPC5606BK0VLU6

Part No SPC5606BK0VLU6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176LQFP / e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 149
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 80K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 29x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5606
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935311812557
Standard Package 40
Win Source Part Number 993047-SPC5606BK0VLU6
Ultra Librarian 3D Model Ultra Librarian SPC5606BK0VLU6 CAD Model

Description

The NXP SPC5606BK0VLU6 is a cutting-edge microcontroller designed to cater to the demanding requirements of automotive and industrial applications. This high-performance microcontroller is part of the SPC56 32-bit Power Architecture family, which is renowned for its reliability, efficiency, and processing power.

Key Features:

  • Core: The SPC5606BK0VLU6 is built on a 32-bit Power Architecture core that operates at a frequency of up to 64 MHz, delivering the computational power needed for complex tasks.
  • Memory: It is equipped with 512 KB of flash memory and 64 KB of RAM, providing ample storage for applications and efficient data handling.
  • Advanced Timers: The inclusion of multiple timers, including Motor Control and General Purpose Timers, make it an ideal choice for control-oriented applications.
  • Communication Interfaces: A variety of communication interfaces such as CAN, LIN, and SPI are supported, facilitating versatile connectivity options for different peripherals and systems.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC with multiple channels allows for precise measurement of analog signals, crucial for sensor-based applications.
  • Package: The device comes in a LQFP 64 package, which is suitable for space-constrained applications while providing enough I/O ports for complex tasks.

Applications:

The SPC5606BK0VLU6 is designed to be a robust solution for the automotive industry, including body control modules, dashboard systems, and advanced driver-assistance systems (ADAS). Additionally, its features make it suitable for industrial applications, such as automation control systems, robotics, and energy management systems.

Quality and Reliability:

NXP is committed to delivering products that meet the highest standards of quality and reliability. The SPC5606BK0VLU6 is no exception, with its design and manufacturing processes geared towards meeting the stringent requirements of the automotive industry, including compliance with AEC-Q100 standards.

With its blend of performance, memory capacity, and communication features, the NXP SPC5606BK0VLU6 microcontroller stands out as a versatile and powerful component for embedded systems that require high reliability and functionality.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.6010 $85.8030
5+ $23.4675 $117.3375
8+ $22.7341 $181.8728
11+ $22.0008 $242.0088
14+ $21.2674 $297.7436
19+ $19.0674 $362.2806
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess