EN
  • EN
  • DE

CDCV25081DR

Part No CDCV25081DR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 240664-CDCV25081DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCV25081DR CAD Model

Description

Overview

The CDCV25081DR is an advanced PLL clock driver designed to generate precise clock signals for synchronizing systems. It is built to meet the demands of high-frequency applications, ensuring accurate timing and enhanced performance.

Features and Benefits

  • 8 Outputs for Wide Application Use
  • Phase-Locked Loop (PLL) Technology
  • Low Skew for Improved Timing
  • 3.3V Supply Voltage Compatibility

Applications

  • Processor Clock Distribution
  • Digital Consumer Electronics
  • Industrial Control Systems
  • Broadcasting Systems

Its robust design makes it an excellent choice for applications requiring synchronization across multiple components.

You May Also Be Interested in

EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
EPCOS (TDK)
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Broadcom Limited
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess