EN
  • EN
  • DE

CDCU877GQLR

Part No CDCU877GQLR
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC PLL CLOCK DRIVER 1.8V 52-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Main Purpose Memory, DDR2
Input SSTL-18
Output SSTL-18
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 400MHz
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Win Source Part Number 202422-CDCU877GQLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCU877GQLR CAD Model

Description

The CDCU877GQLR is built for highly synchronous applications, providing excellent clocking efficiencies with low power overhead.

Features and Benefits

  • Reduced electromagnetic interference: Promotes clean signal distribution.
  • Integrated output enable function: Facilitates dynamic reconfiguration.
  • Durability: Withstands rigorous operating environments.

Applications

  • Network switches and routers
  • Advanced robotics
  • Security systems
  • Smart grid applications

This component ensures outstanding clock signal stability and efficiency tailored for a diverse range of modern applications.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $4.5278
Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GEN FREESCALE 48TSSOP / Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP / PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 166MHz 1 Output 28-SSOP
Lowest to $4.0282
Renesas Electronics America
IC CLOCK SYNTHESIZER / IC Output
Need more? Email Us
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess