EN
  • EN
  • DE

CDCR62005RGZT

Part No CDCR62005RGZT
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820235-CDCR62005RGZT
Ultra Librarian 3D Model Ultra Librarian CDCR62005RGZT CAD Model

Description

The Texas Instruments CDCR62005RGZT is a highly versatile clock generator designed to meet the rigorous timing requirements of complex digital systems. This advanced timing solution is part of Texas Instruments' extensive range of clock and timing integrated circuits, renowned for their reliability and performance.

Key Features

  • Multiple Outputs: The device features multiple programmable outputs that can be configured to different frequencies, allowing it to drive various system components with precise clock signals.
  • Low Jitter Performance: With its low jitter characteristic, the CDCR62005RGZT ensures high-quality signal integrity, which is crucial for high-speed digital communication and data processing applications.
  • Programmable: Users can program the device through a serial interface, enabling the customization of output frequencies and other functional parameters to match specific system requirements.
  • Wide Frequency Range: The device supports a broad frequency range, making it suitable for a variety of applications, from consumer electronics to industrial systems.
  • Power Efficiency: Designed with power efficiency in mind, the CDCR62005RGZT helps to reduce overall power consumption of the system, which is especially beneficial for battery-powered devices.
  • Small Form Factor: The clock generator is available in a compact, surface-mount package that conserves board space and is suitable for high-density designs.

Applications

The CDCR62005RGZT is ideal for a wide range of applications, including:

  • Networking equipment such as routers, switches, and base stations
  • Data communication and telecommunication systems
  • High-performance computing and data centers
  • Industrial automation and control systems
  • Consumer electronics including high-definition televisions and audio equipment

Technical Specifications

The device is packaged in a 48-VFQFN (RGZ) package and operates over a temperature range of -40°C to 85°C. For detailed technical specifications, including pin configurations, electrical characteristics, and programming instructions, please refer to the official Texas Instruments CDCR62005RGZT datasheet.

With its combination of features, the Texas Instruments CDCR62005RGZT clock generator is an exceptional choice for designers looking to optimize their system's performance with a reliable and flexible timing solution.

You May Also Be Interested in

ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess