EN
  • EN
  • DE

CDCR61APWR

Part No CDCR61APWR
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC DIRECT RAMBUS CLK GEN 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Main Purpose Memory, RDRAM
Input Crystal
Output LVCMOS
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 400MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1028785-CDCR61APWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCR61APWR CAD Model

Description

Introducing the CDCR61APWR Clock Buffer from Texas Instruments

The CDCR61APWR is a high-performance, low-jitter clock buffer designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This device is engineered to distribute one clock input to one of two selectable clock outputs, making it an ideal solution for a variety of applications that require precise clock timing, such as high-speed digital systems, data communication, and telecommunication equipment.

Key Features of the CDCR61APWR

  • Low Skew: The CDCR61APWR offers extremely low output-to-output skew, which ensures that the clock signals are synchronized across the outputs, providing stable and reliable operation of the digital system.
  • High-Frequency Operation: With the capability to support clock frequencies up to 200 MHz, this clock buffer is suitable for high-frequency applications, offering versatility and performance.
  • Selectable Clock Outputs: Users can select between two clock outputs, providing flexibility in design and the convenience of using a single component for multiple configurations.
  • Wide Operating Temperature Range: The device is designed to operate over an industrial temperature range, making it suitable for use in harsh environments.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and the CDCR61APWR is designed with this in mind, ensuring low power consumption to help reduce the overall power requirements of the system.

Applications

The CDCR61APWR is well-suited for a variety of applications, including but not limited to:

  • Networking equipment such as routers and switches
  • Storage systems and servers
  • Wireless infrastructure
  • Test and measurement equipment
  • High-speed data acquisition systems

Quality and Reliability

TI is known for its commitment to quality and reliability, and the CDCR61APWR is no exception. This clock buffer is manufactured using advanced semiconductor processes, ensuring high performance and longevity. The device comes in a space-saving TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant, catering to environmentally conscious design requirements.

Whether you're developing cutting-edge technology or upgrading existing systems, the CDCR61APWR from Texas Instruments offers the performance, reliability, and flexibility needed to keep your systems running at their best.

You May Also Be Interested in

Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
IC JITTER ATTENUATOR 24-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP
Need more? Email Us
Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess