EN
  • EN
  • DE

CDCM6208V2RGZR

Part No CDCM6208V2RGZR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN 2:8 LOW JITTER 48VQFN / Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tape & Reel
Type Clock Generator
PLL Yes with Bypass
Input CML, LVCMOS, LVDS, LVPECL, Crystal
Output CML, HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 800MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CDCM6208
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISCDCM6208V2RGZR,-296-36575-1,296-36575-2,296-36575-1,-296-36575-1-ND,296-36575-6,2156-CDCM6208V2RGZR,CDCM6208V2RGZR-ND
Standard Package 2,500
Win Source Part Number 970951-CDCM6208V2RGZR
Ultra Librarian 3D Model Ultra Librarian CDCM6208V2RGZR CAD Model

Description

The CDCM6208V2RGZR is a highly versatile, low-jitter clock generator produced by Texas Instruments (TI), renowned for its ability to generate high-quality clock signals for a variety of applications. This advanced device is capable of synthesizing highly stable and precise clock outputs, making it an ideal choice for applications that demand a high-performance timing solution.

Key Features

  • Multiple Outputs: The CDCM6208V2RGZR offers up to 8 configurable outputs, which can be programmed to generate different frequencies, enabling it to serve multiple components within a system.
  • Low Jitter Performance: With exceptionally low jitter, this clock generator ensures reliable and stable operation, which is critical for high-speed digital systems such as data converters, digital signal processors (DSPs), and field-programmable gate arrays (FPGAs).
  • Wide Frequency Range: It supports a broad frequency range, allowing users to generate clocks for various applications without the need for multiple clock sources.
  • Flexible Voltage Supply: This device operates over a wide power supply range, accommodating different system power requirements and simplifying power supply design.
  • Programmability: The CDCM6208V2RGZR is highly programmable through an I2C or SPI interface, which permits fine-tuning of the clock configuration to meet specific system requirements.
  • Small Form Factor: Housed in a compact 7 mm x 7 mm QFN-48 package, this clock generator is suitable for space-constrained applications.

Applications

The CDCM6208V2RGZR is designed to cater to a wide array of applications, including but not limited to:

  • Networking equipment (routers, switches, base stations)
  • Telecommunications infrastructure
  • Server and storage platforms
  • Test and measurement systems
  • Medical imaging and diagnostic equipment

With its robust feature set and flexible design, the CDCM6208V2RGZR from Texas Instruments is an excellent choice for designers looking to implement a reliable clock generation solution in their next project.

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4517 $62.2585
10+ $10.2168 $102.1680
16+ $9.8975 $158.3600
21+ $9.5782 $201.1422
28+ $9.2589 $259.2492
37+ $8.3011 $307.1407
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess