Product Overview: Texas Instruments CDCLVD110 Clock Buffer
The Texas Instruments CDCLVD110 is a high-performance, low-voltage differential signaling (LVDS) clock buffer designed to distribute one clock input to one of ten differential LVDS clock outputs with minimal skew and jitter. This device is an ideal solution for applications requiring multiple LVDS clock signals with high accuracy and low noise.
Key Features
- Low Skew: The CDCLVD110 offers incredibly low output-to-output skew, ensuring that all clock signals are aligned closely in time for synchronous operation in digital systems.
- High Performance: With a maximum operating frequency of up to 2 GHz, this clock buffer is suitable for high-speed applications, including data acquisition, telecommunication, and digital signal processing.
- Low Jitter: The device provides low additive phase jitter, which is critical for maintaining the integrity of high-speed signals and ensuring reliable operation of digital circuits.
- Flexible Power Supply: The CDCLVD110 operates on a 3.3V supply voltage, making it compatible with a wide range of digital systems.
- Industrial Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring performance in harsh environments.
Applications
- High-speed digital systems
- Data acquisition systems
- Telecommunication infrastructure
- Networking equipment
- Servers and storage systems
Technical Specifications
| Parameter |
Value |
| Number of Outputs |
10 |
| Maximum Operating Frequency |
2 GHz |
| Supply Voltage |
3.3V |
| Operating Temperature Range |
-40°C to 85°C |
| Package Type |
Surface-Mount |
The CDCLVD110 from Texas Instruments is a robust and precise clock distribution solution that meets the needs of advanced digital systems requiring multiple synchronized LVDS clock signals.