EN
  • EN
  • DE

CDCLVC1108PW

Part No CDCLVC1108PW
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:8 250MHZ 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVCMOS
Output LVCMOS
Frequency - Max 250 MHz
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number CDCLVC1108
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577949-CDCLVC1108PW
Ultra Librarian 3D Model Ultra Librarian CDCLVC1108PW CAD Model

Description

Product Overview: CDCLVC1108PW from Texas Instruments

The CDCLVC1108PW is a high-performance, low-voltage clock buffer from Texas Instruments designed to distribute a single input clock to multiple outputs with minimal skew and jitter. This device is a part of TI's clock distribution portfolio, tailored for applications that require reliable and precise clock distribution networks.

Key Features

  • Low-Voltage Operation: The CDCLVC1108PW operates at a supply voltage range of 1.6V to 3.6V, making it suitable for low-power applications.
  • Multiple Outputs: It features eight low-skew, low-jitter buffered outputs that maintain signal integrity across the distribution network.
  • High-Speed: The device supports clock frequencies up to 200MHz, providing the speed necessary for high-performance systems.
  • Low Skew: Output-to-output skew is minimized, which is critical for maintaining synchronous operations in digital systems.
  • Output Enable (OE) Function: The inclusion of an OE pin allows for the outputs to be enabled or disabled, offering flexibility in power management and signal routing.
  • Industrial Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The CDCLVC1108PW is versatile and can be used in various applications, including:

  • Networking equipment such as routers, switches, and base stations
  • Telecommunications infrastructure
  • Data acquisition systems
  • Test and measurement equipment
  • High-speed digital systems that require precise clock distribution

Package and Quality

Enclosed in a 14-pin TSSOP (Thin Shrink Small Outline Package), the CDCLVC1108PW is designed for space-saving on PCBs without compromising performance. Texas Instruments is committed to high-quality standards and the CDCLVC1108PW is no exception, meeting stringent requirements to ensure reliability and functionality across its lifespan.

For engineers and designers looking for a robust clock distribution solution, the CDCLVC1108PW from Texas Instruments provides a high-performance, reliable option that can be integrated into a wide range of electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $32.0358

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0286 $51.4862
41+ $2.4850 $101.8850
63+ $2.4073 $151.6599
86+ $2.3297 $200.3542
112+ $2.2520 $252.2240
149+ $2.0191 $300.8459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,665 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess