EN
  • EN
  • DE

STM32F417IGH6TR

Part No STM32F417IGH6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 168MHz
Connectivity CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 201-UFBGA
Supplier Device Package 176+25UFBGA (10x10)
Base Product Number STM32F417
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262881-STM32F417IGH6TR
Ultra Librarian 3D Model Ultra Librarian STM32F417IGH6TR CAD Model

Description

STM32F417IGH6TR Microcontroller - STMicroelectronics

The STM32F417IGH6TR is a high-performance microcontroller from STMicroelectronics, designed to offer a perfect blend of real-time capabilities, digital signal processing, low-power, low-voltage operation, and connectivity. This microcontroller is based on the ARM Cortex-M4 core with a floating point unit (FPU), which operates at frequencies up to 168 MHz. The STM32F417IGH6TR is part of the STM32F4 series, which are renowned for their high level of integration and development ecosystem.

Key Features:

  • Core: ARM Cortex-M4 with FPU and frequency up to 168 MHz
  • Memory: 1 MB of Flash memory and 192+4 KB of SRAM
  • Performance: 210 DMIPS/1.25 DMIPS/MHz (Dhrystone 2.1)
  • Graphics: Chrom-ART Accelerator for enhanced graphic content creation
  • Audio: Dedicated audio PLL and two full-duplex I²S interfaces
  • Connectivity: Ethernet MAC, camera interface, USB OTG HS/FS, and CAN
  • Power Efficiency: 7-layer multi-AHB bus matrix, multiple DMA channels for parallel operation
  • Timers: Advanced-control timer, up to 14 general-purpose timers, and 2 basic timers
  • ADC: Three 12-bit ADCs with 24 channels and up to 2.4 MSPS
  • RTC: Real-time clock with sub-second accuracy and hardware calendar
  • Security: True random number generator and CRC calculation unit
  • Debugging: Serial wire debug (SWD) & JTAG interfaces
  • Package: UFBGA176 packaging for space-saving applications

The STM32F417IGH6TR is tailored for industrial applications, with its robust architecture and dynamic range of peripherals. It is ideal for complex applications such as motor drives, printers, 3D printers, alarm systems, video intercom, and HVAC systems. Its extensive set of peripherals and high integration make it suitable for applications requiring significant processing capability and connectivity.

Developers can take advantage of the comprehensive STM32 software ecosystem, which includes a variety of development tools, software libraries, and examples to streamline the development process and reduce time to market. The STM32F417IGH6TR is available in a Tray package and is RoHS compliant, ensuring environmental sustainability in electronic designs.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0582 $69.1746
6+ $18.9195 $113.5170
9+ $18.3283 $164.9547
12+ $17.7370 $212.8440
15+ $17.1458 $257.1870
20+ $15.3721 $307.4420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,841 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess