Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Timing, Clock Generator
Embedded No
Utilized IC / Part CDCE421A
Supplied Contents Board(s)
Win Source Part Number 771432-CDCE421AEVM
Popularity Medium
Supply and Demand Status Limited
Family Name CDCE421A
Introduction Date June 01, 2009
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CDCE421AEVM CAD Model

Description

The CDCE421AEVM is an evaluation module designed by Texas Instruments to facilitate the testing and performance assessment of the CDCE421A, a high-performance clock generator. This module is essential for engineers and designers who require a reliable and precise clock source for their applications, particularly in the fields of telecommunications, computing, and high-speed data acquisition systems.

Key Features

  • Flexible Clock Synthesis: The CDCE421AEVM provides a wide range of frequency configurations, allowing users to generate a variety of clock outputs for different applications.
  • Programmable PLL: The on-board programmable PLL (Phase-Locked Loop) can be configured for various multiplication and division ratios, enabling precise clock management.
  • High-Quality Signal Integrity: The module is designed to produce low-jitter clock signals, ensuring high-quality signal integrity for critical applications.
  • Easy-to-Use Interface: The evaluation module includes an easy-to-use graphical user interface (GUI) for quick setup and configuration of the clock generator.
  • Power Supply Flexibility: The CDCE421AEVM can be powered through a USB connection or an external power supply, providing versatility for different testing environments.

Technical Specifications

The evaluation module is built around the CDCE421A chip, which features a single PLL with non-volatile EEPROM memory to store configuration settings. The device supports an input frequency range from 8 MHz to 230 MHz and an output frequency range up to 230 MHz. It also offers programmable LVCMOS output levels to match different logic standards.

Applications

The CDCE421AEVM is suitable for a wide range of applications, including:

  • Networking equipment such as routers, switches, and base stations
  • High-speed data converters and acquisition systems
  • Industrial and medical equipment requiring precise timing solutions
  • Consumer electronics and computing devices

Support and Resources

Texas Instruments offers comprehensive support for the CDCE421AEVM, including detailed documentation, application notes, and software tools. Users can access a wealth of resources to facilitate the development process and maximize the potential of the CDCE421A clock generator.

You May Also Be Interested in

Texas Instruments
EVALBOARD NOISE CANCELLING / AIC3254/AIC3256/TPA6130A2 Audio Amplifier/Audio CODEC Development Board
Need more? Email Us
ECAD model for DANCEVM-A
Texas Instruments
EVAL MODULE FOR UCC28061 / UCC28061 Power Factor Correction 390VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28061EVM
Texas Instruments
EVAL MODULE FOR TLV320AIC3254-U / TLV320AIC3254 Audio CODEC Development Kit
Need more? Email Us
ECAD model for TLV320AIC3254EVM-U
ON Semiconductor
BOARD EVAL FOR LV8805SV / LV8805SV-TLM-H Motion Motor Control Evaluation Board
Need more? Email Us
ECAD model for LV8805SVGEVB
Texas Instruments
EVALUATION MODULE FOR TPS65021 / TPS65021 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65021EVM-110
Microchip Technology
BOARD DEMO FOR U4089B
Need more? Email Us
ECAD model for DEMOBOARD-U4089B
Texas Instruments
TPS2054BEVM-295 / TPS2054B USB Power Switch Evaluation Board
Need more? Email Us
ECAD model for TPS2054BEVM-295
Texas Instruments
XIO2200AEVM / XIO2200A Interface Controller Development Kit
Need more? Email Us
ECAD model for XIO2200AEVM
Texas Instruments
EVAL MOD FOR UCC5638 MMODE SLS1 / Evaluation Module For UCC5638
Need more? Email Us
ECAD model for UCC5638EVM

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention