EN
  • EN
  • DE

CDC906PWR

Part No CDC906PWR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description PROGRAMMABLE 3-PLL CLOCK SYNTHESIZER / MULTIPLIER / DIVIDER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type PLL Frequency Synthesizer
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 167MHz
Divider/Multiplier Yes/Yes
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1160596-CDC906PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDC906
Introduction Date December 15, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDC906PWR CAD Model

Description

The Texas Instruments CDC906PWR is a high-performance, low-skew clock buffer designed to distribute high-speed signals with minimal distortion. This device is part of Texas Instruments' extensive clock buffer product line, tailored to meet the stringent requirements of complex digital systems.

Key Features

  • Low Skew: The CDC906PWR offers extremely low-output skew, which is crucial for maintaining the integrity of high-speed signals and ensuring synchronous operation across multiple devices.
  • Multiple Outputs: It features six outputs that enable the distribution of a single clock input to multiple destinations without significant signal degradation.
  • Wide Operating Voltage Range: This device operates over a wide voltage range, making it suitable for various applications and ensuring compatibility with different logic levels.
  • High-Speed Operation: The CDC906PWR is capable of handling clock frequencies that are essential for high-performance digital systems, supporting the needs of fast data processing and communication.

Applications

The CDC906PWR is ideal for a variety of applications that require precise clock signal distribution. These include:

  • Networking equipment such as routers, switches, and hubs
  • Data communication infrastructure
  • High-speed computing and data processing units
  • Telecommunications systems
  • Servers and storage systems

Technical Specifications

Parameter Value
Supply Voltage (VCC) 3.3V ±0.3V
Operating Temperature Range -40°C to 85°C
Package Type TSSOP (Thin Shrink Small Outline Package)
Pin Count 14
Output Type CMOS

The CDC906PWR from Texas Instruments is a versatile clock buffer solution that ensures reliable and consistent performance for systems requiring precise timing control. Its robust design and technical capabilities make it an essential component for modern digital electronics.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4105 $52.9260
28+ $3.6189 $101.3292
43+ $3.5058 $150.7494
59+ $3.3927 $200.1693
77+ $3.2796 $252.5292
103+ $2.9403 $302.8509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess