Products specifications Report Issue?

Reference Date Code 15+
Reference case SOP8
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 716692-TLE5012BE1000
Family Name TLE5012B
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLE5012BE1000 CAD Model

Description

The Infineon TLE5012BE1000 is a high-precision magnetic angle sensor designed for automotive and industrial applications. It uses an integrated magnetoresistive (xMR) sensor to detect the angle of a rotating magnetic field. This sensor provides accurate and reliable angle measurements, making it suitable for safety-critical applications.

Applications

  • Automotive steering angle sensors
  • Electric motor control
  • Robotics
  • Industrial automation
  • Angle measurement in harsh environments

Features

  • 360° angle measurement
  • High accuracy
  • Robust against magnetic stray fields
  • Differential measurement principle
  • Digital SPI interface
  • Overvoltage and reverse polarity protection
  • Automotive qualified (AEC-Q100)

Benefits

  • High Precision: Delivers accurate and reliable angle measurements, ensuring precise control and feedback.
  • Robustness: Operates reliably in harsh environments with magnetic interference.
  • Safety: Suitable for safety-critical applications with built-in protection features.
  • Easy Integration: Simplified system integration due to digital SPI interface.
  • Automotive Qualified: Meets stringent automotive industry standards for reliability and performance.

Additional Details

The TLE5012BE1000 utilizes Infineon's advanced xMR technology to provide precise angle measurements without physical contact. Its differential measurement principle enhances robustness against external magnetic fields. The integrated overvoltage and reverse polarity protection features ensure safe operation in automotive and industrial environments. This sensor is commonly used in steering angle sensors, electric motor control, and robotics applications where accurate and reliable angle measurement is critical. The digital SPI interface allows for easy communication with microcontrollers and other system components. The sensor's automotive qualification (AEC-Q100) ensures high quality and reliability under extreme operating conditions.

You May Also Be Interested in

NXP / Nexperia
Presettable synchronous 4-bit binary up/down counter
Lowest to €0.5725
ECAD model for 74HCT193
Panasonic
Dual BTL 14W Audio Power Amplifier Circuit
Need more? Email Us
ECAD model for AN7174K
BCD Semiconductor Manufacturing Limited
Primary Side Power Switcher for Off-line SMPS Low Total Cost Solution
Need more? Email Us
ECAD model for AP3968M-G1
Analog Devices Inc.
300 MHz to 1000 MHz Quadrature Modulator
Lowest to €20.5142
ECAD model for ADF4360-1
Rohm Semiconductor
MEDIUM POWER TRANSISTOR
Need more? Email Us
ECAD model for 2SD1200F
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to €4.2159
ECAD model for ADR392AUJZ-REEL7
Analog Devices Inc.
Ultrahigh Speed Phase/Frequency Discriminator
Lowest to €28.3328
ECAD model for AD9901KQ
Alpha & Omega Semiconductor Inc.
Five-line TVS Diode Array | TVS DIODE 5V 7.5V 6DFN
Lowest to €2.4279
ECAD model for AOZ8205DI
SANYO Semiconductor (U.S.A) Corporation
Switching Regulator Applications
Need more? Email Us
ECAD model for 2SC4461

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ €2.8262 €48.0452
35+ €2.6473 €92.6553
54+ €2.5578 €138.1236
77+ €2.3789 €183.1791
100+ €2.2896 €228.9593
124+ €2.2001 €272.8179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention