EN
  • EN
  • DE

VS-12TTS08STRLPBF

Part No VS-12TTS08STRLPBF
Manufacturer Vishay
Catalog SCRs - Single
Description SCR 800V 12.5A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Reel package
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Maximum) 1V
Current - Gate Trigger (Igt) (Maximum) 15mA
Voltage - On State (Vtm) (Maximum) 1.2V
Current - On State (It (AV)) (Maximum) 8A
Current - On State (It (RMS)) (Maximum) 12.5A
Current - Hold (Ih) (Maximum) 30mA
Current - Off State (Maximum) 50μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 95A @ 50Hz
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package TO-263AB (D2PAK)
Win Source Part Number 760367-VS-12TTS08STRLPBF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 800
Family Name VS-12TTS08
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VS-12TTS08STRLPBF CAD Model

Description

The Vishay VS-12TTS08 is a Standard Recovery SCR with an off-state voltage rating of 800V.

  • Off-State Voltage: 800V
  • Non-Repetitive Surge Current: 95A @ 50Hz
  • Current Rating: 12.5A
  • Gate Trigger Voltage: 1V
  • Maximum Gate Trigger Current: 15mA
  • Maximum Hold Current: 30mA
  • On-State Voltage: 1.2V @ 8A
  • Applications: Discrete Semiconductor Products
  • Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
  • Mounting Type: SMD
  • Alternative Parts: BT258B-800R, FS1209SG00TU, BT258B-800R/T3
  • ECCN: EAR99
  • Estimated EOL Date: Obsolete
  • Packaging: 800

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.0006
ON Semiconductor
THYRISTOR SCR 16A 200V TO-220AB
Lowest to $0.6318
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
ON Semiconductor
SCR 60V 800MA TO92-3
Lowest to $1.8110
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593
Littelfuse Inc.
SCR 200V 4A TO225AA
Lowest to $0.3262

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess