EN
  • EN
  • DE

CDC906PW

Part No CDC906PW
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC 2:6PLL SYNTH/MULT/DIV 20TSSOP / PLL Frequency Synthesizer IC 167MHz 1 20-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Texas Instruments
Packaging Tube
Product Status Not For New Designs
Type PLL Frequency Synthesizer
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 167MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number CDC906
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-21382-5-ND,TEXTISCDC906PW,-CDC906PW-NDR,-296-21382-5,2156-CDC906PW,-CDC906PWG4,-CDC906PWG4-NDR,296-21382-5
Standard Package 70
Win Source Part Number 1316624-CDC906PW
Ultra Librarian 3D Model Ultra Librarian CDC906PW CAD Model

Description

The Texas Instruments CDC906PW is a high-performance clock synthesizer and multiplier designed to meet the stringent requirements of complex digital systems. This precision device is capable of generating multiple output clocks from a single reference input, making it an ideal solution for applications that require a variety of synchronized clock signals with low jitter and phase noise characteristics.

Key Features

  • Multiple Outputs: The CDC906PW offers several outputs that can be programmed to different frequencies, allowing for flexibility in clock generation for various subsystems within an electronic device.
  • Low Jitter: The device is engineered to produce clock signals with minimal jitter, which is crucial for maintaining signal integrity in high-speed communication systems and digital signal processing.
  • Programmable: Users can program the output frequencies, output skew, phase-offset, and other parameters through a serial interface, providing a customizable solution for specific design requirements.
  • Voltage Supply: The CDC906PW operates with a supply voltage ranging from 3.0V to 3.6V, accommodating a variety of power supply standards and ensuring compatibility with a broad range of digital systems.
  • Temperature Range: This device is operational over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The CDC906PW is particularly well-suited for use in telecommunications equipment, networking hardware, servers, and other data-intensive systems where multiple synchronized clock signals are essential for optimal performance. Its programmability and precision make it an excellent choice for FPGA/ASIC clock generation, test and measurement equipment, and other advanced electronic systems.

Package and Quality

The CDC906PW is offered in a compact 24-pin TSSOP (Thin Shrink Small Outline Package), which is designed to save board space while providing excellent thermal performance. Texas Instruments is committed to delivering high-quality products, and this clock synthesizer/multiplier is no exception, having undergone rigorous testing to ensure reliability and consistency in operation.

You May Also Be Interested in

National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess