EN
  • EN
  • DE

CDC421212RGER

Part No CDC421212RGER
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GENERATOR 212.50MHZ 24QFN / Clock Generator IC 212.5MHz 1 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Type Clock Generator
PLL Yes
Input LVCMOS, Crystal
Output LVPECL
Number of Circuits 1
Frequency - Max 212.5MHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number CDC421212
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1030389-CDC421212RGER
Ultra Librarian 3D Model Ultra Librarian CDC421212RGER CAD Model

Description

The CDC421212RGER is a high-precision, feature-rich clock generator produced by the renowned semiconductor manufacturer Texas Instruments. This device is engineered to meet the stringent requirements of complex digital systems that demand stable and reliable clock signals for proper synchronization and timing control.

Key Features

  • Multiple Outputs: The CDC421212RGER offers a variety of output options to provide flexibility in clock distribution for different subsystems within an electronic design.
  • Low Jitter Performance: With exceptionally low phase noise and jitter, this clock generator ensures high-quality signal integrity, which is critical for high-speed data communication and processing applications.
  • Programmable Frequency: Users can program the output frequency to match specific application requirements, providing a versatile solution for various designs.
  • Power Efficiency: Designed with power efficiency in mind, the CDC421212RGER helps to reduce overall power consumption, making it suitable for energy-sensitive applications.
  • Robust Temperature Range: Operating across a broad temperature range, this device is ideal for industrial and automotive environments where conditions can be harsh and unpredictable.

Applications

The versatility of the CDC421212RGER makes it an ideal choice for a wide array of applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Data storage systems and servers
  • Telecommunications infrastructure
  • High-performance computing and data centers
  • Industrial control systems

Technical Specifications

The CDC421212RGER is packaged in a compact, surface-mount VQFN-24 package and operates from a single 3.3V supply. It features a 1.5 GHz maximum output frequency and supports various industry-standard protocols.

Ordering and Availability

For pricing, availability, and ordering information, please visit the Texas Instruments website or contact an authorized distributor. Technical documentation, including datasheets and support resources, is readily available to assist in the integration of the CDC421212RGER into your design projects.

You May Also Be Interested in

Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess