EN
  • EN
  • DE

CDC111FN

Part No CDC111FN
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:9 500MHZ 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVPECL
Output LVPECL
Frequency - Max 500 MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number CDC111
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577847-CDC111FN
Ultra Librarian 3D Model Ultra Librarian CDC111FN CAD Model

Description

The Texas Instruments CDC111FN is a high-performance, precision clock synthesizer that offers a versatile timing solution for a broad range of applications. Designed with the modern electronics engineer in mind, this device is capable of generating a stable and accurate clock signal that is essential for synchronizing digital systems.

Key Features

  • Multiple Outputs: The CDC111FN provides multiple outputs which can be configured to different frequencies, allowing for flexibility in design and compatibility with various system requirements.
  • Low Jitter Performance: Ensuring high-quality signal integrity, the CDC111FN boasts low jitter performance, which is critical for high-speed digital communication and can significantly improve system reliability.
  • Wide Frequency Range: This device supports a wide range of input frequencies, making it adaptable to different clock sources and capable of meeting the needs of various applications.
  • Voltage Flexibility: The CDC111FN operates over a broad voltage range, accommodating different logic levels and providing design versatility for power supply requirements.
  • Programmability: With programmable settings, users can easily adjust the output frequencies and phase relationships, tailoring the clock signal to their specific needs without the need for external components.

Applications

The CDC111FN is ideal for use in systems that require precise clock management, such as:

  • Data Communication Equipment
  • Telecommunication Infrastructure
  • Networking Hardware
  • High-speed Digital Signal Processing
  • Consumer Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CDC111FN is no exception. Manufactured to the highest standards, this clock synthesizer is designed for long-term reliability and consistent performance, ensuring that your systems operate smoothly and efficiently.

Whether you're developing sophisticated telecommunications equipment or designing the next generation of consumer electronics, the CDC111FN from Texas Instruments provides the precision and flexibility needed to create systems that not only meet but exceed performance expectations.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.3724
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:4 2.1GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2.1 GHz 16-VFQFN Exposed Pad
Lowest to $7.4677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess