Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 950 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 5 µA @ 200 V
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number EGP10
Standard Package 5,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 588396-EGP10D
Ultra Librarian 3D Model Ultra Librarian EGP10D CAD Model

Description

Introducing the EGP10D Rectifier Diode from ON Semiconductor

The EGP10D is a high-performance glass passivated rectifier diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is engineered to meet the rigorous demands of high-efficiency power supply applications, offering a perfect blend of low forward voltage drop and high surge current capability.

Key Features

  • High Surge Current Capability: The EGP10D is capable of withstanding high surge currents, making it ideal for applications that experience occasional overvoltage conditions.
  • Low Forward Voltage Drop: It exhibits a low forward voltage drop, which leads to reduced power losses and improved efficiency in operation.
  • High Reliability: The glass passivated chip junction ensures long-term reliability and stability of the diode's performance.
  • Reverse Voltage: With a reverse voltage of 200V, the EGP10D can be used in a variety of circuits with different voltage requirements.
  • RoHS Compliant: The product is compliant with RoHS directives, making it an environmentally friendly choice for electronic designs.

Applications

The EGP10D is versatile and can be used in a wide range of applications, including:

  • Power supply devices
  • Automotive systems
  • Consumer electronics
  • Telecommunications equipment
  • Industrial machinery

Technical Specifications

ON Semiconductor has equipped the EGP10D with the following technical specs:

  • Package: DO-41
  • Operating Temperature Range: -55°C to +150°C
  • Average Rectified Output Current: 1.0A
  • Non-repetitive Peak Surge Current: 30A

Quality Assurance and Support

ON Semiconductor is committed to providing high-quality products and the EGP10D is no exception. It undergoes rigorous testing to ensure it meets the company's standards for performance and reliability. Additionally, ON Semiconductor offers comprehensive technical support to assist customers in integrating the EGP10D into their designs.

For designers and engineers looking for a reliable rectifier diode that offers high efficiency and durability, the EGP10D from ON Semiconductor is an excellent choice. Its combination of features makes it a valuable component in any power management system.

You May Also Be Interested in

Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1824 $53.2080
105+ $0.9702 $101.8710
160+ $0.9398 $150.3680
220+ $0.9095 $200.0900
285+ $0.8792 $250.5720
385+ $0.7883 $303.4955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention