EN
  • EN
  • DE

CD74HCT4094MT

Part No CD74HCT4094MT
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC BUS REG TRI-ST 8STG 16SOIC / Shift Register/Latch Single 8-Bit Serial to Serial/Parallel 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel package
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 771416-CD74HCT4094MT
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT4094
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CD74HCT4094MT CAD Model

Description

Product Overview: CD74HCT4094MT from Texas Instruments

The CD74HCT4094MT is a high-speed silicon-gate CMOS 8-stage shift-and-store bus register designed and manufactured by the renowned electronics company, Texas Instruments. This integrated circuit is part of the HCT family, which is compatible with TTL logic levels and is known for its low power consumption and high noise immunity. The CD74HCT4094MT is optimized for use in a wide variety of applications ranging from signal processing to data storage and transfer.

This device features an 8-bit serial-in, parallel-out shift register that also includes a storage register and 3-state outputs. The shift register and storage register have separate clocks. Data is shifted on the positive-going transitions of the SH_CP (shift clock) input while the storage register is updated during a positive-going transition of the ST_CP (storage clock) input. If both clocks are connected together, the shift register is always one clock pulse ahead of the storage register.

The 3-state outputs allow for connection to a bus-organized system. They can drive up to 15 LSTTL loads when in the active state. When the output enable (OE) input is high, the outputs are in a high impedance state, which effectively isolates the bus lines.

Key features of the CD74HCT4094MT include:

  • High noise immunity characteristic of CMOS devices
  • Typical shift frequency of 29 MHz
  • Low power consumption: 20 µA max ICC
  • Wide operating voltage range of 4.5V to 5.5V
  • Low input current of 1 µA max
  • Functionally similar to the HC4094

The device comes in a surface-mount package, specifically in an SOIC (Small Outline Integrated Circuit) form factor, making it suitable for automated assembly processes and compact electronic assemblies.

With its combination of high-speed operation, low power consumption, and robust interface capabilities, the CD74HCT4094MT is an excellent choice for designers looking to implement efficient and reliable digital logic systems. Whether used in digital signal processing, data acquisition systems, or communication interfaces, the CD74HCT4094MT by Texas Instruments provides a versatile and high-performance solution.

You May Also Be Interested in

UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8249 $53.6185
150+ $0.6769 $101.5350
230+ $0.6557 $150.8110
320+ $0.6346 $203.0720
410+ $0.6134 $251.4940
550+ $0.5500 $302.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess