EN
  • EN
  • DE

CD74HCT374MG4

Part No CD74HCT374MG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Clock Edge Trigger Type Positive Edge
Frequency 60 MHz
High Level Output Current -6 mA
Lead Free Contains Lead
Logic Function D-Type, Flip-Flop
Low Level Output Current 6 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Bits per Element 8
Number of Circuits 1
Number of Elements 1
Number of Input Lines 8
Number of Output Lines 8
Number of Pins 20
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 33 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 15 ns
Weight 500.709277 mg
Win Source Part Number 1051635-CD74HCT374MG4
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD74HCT374MG4 CAD Model

Description

The CD74HCT374MG4 is a high-performance, CMOS logic-level octal D-type flip-flop with a clear feature, manufactured by Texas Instruments. This integrated circuit is part of the HCT family, which means it is designed to interface with high-speed CMOS systems while maintaining the robustness of TTL logic. The device comes in a compact SOIC-20 package, making it suitable for surface-mount technology and ideal for space-constrained applications.

Each flip-flop has independent D-type inputs and outputs, along with a common Clock (CP) and Output Enable (OE) inputs. This allows for seamless data flow control, as the OE input can be used to place the eight outputs in either a normal logic state or a high-impedance state. Thus, the CD74HCT374MG4 can be used in bus-oriented systems where data bus lines require isolation.

The clear function is synchronous and is activated by a low level on the clear input. This feature ensures that all outputs can be simultaneously cleared by the clear input while the clock is active, providing a quick and efficient way to reset the system.

With its fast setup times and high clock frequency, the CD74HCT374MG4 is well-suited for a wide range of applications, including memory register, data storage, and data transfer systems. Its ability to operate from a wide range of power supplies (4.5V to 5.5V) and its low power consumption make it a versatile choice for both battery-powered and line-powered systems.

The CD74HCT374MG4 boasts robust features such as:

  • High noise immunity characteristic of CMOS devices
  • Low power consumption
  • High-speed, typically 52 ns
  • Wide operating voltage range of 4.5V to 5.5V
  • Low input current of 1µA maximum
  • 20-pin SOIC package for ease of integration

In summary, the CD74HCT374MG4 from Texas Instruments is a reliable and efficient solution for designers looking to implement octal D-type flip-flops in their digital systems. Its compatibility with high-speed CMOS systems and the ability to interface with TTL logic levels make it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2533 $51.8259
55+ $1.8489 $101.6895
84+ $1.7911 $150.4524
116+ $1.7334 $201.0744
150+ $1.6756 $251.3400
200+ $1.5022 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,571 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess