EN
  • EN
  • DE

CD74HCT273M

Part No CD74HCT273M
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 74HCT
Package Tube
Product Status Discontinued
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 50 MHz
Max Propagation Delay @ V, Max CL 30ns @ 4.5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74HCT273
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577691-CD74HCT273M
Ultra Librarian 3D Model Ultra Librarian CD74HCT273M CAD Model

Description

Product Overview: CD74HCT273M from Texas Instruments

The CD74HCT273M is a high-speed CMOS logic Octal D-Type Flip-Flop with Clear, manufactured by Texas Instruments. This integrated circuit is designed to be used in applications that require the capturing and storage of data bits. The device is a member of the 74HCT family, which means it is compatible with standard TTL integrated circuits while offering the benefits of CMOS technology, such as lower power consumption and higher speeds.

This particular model, the CD74HCT273M, comes in a SOIC-20 package, making it suitable for surface-mount technology (SMT) applications. Its 20-pin configuration provides ample connections for eight flip-flops, each with its own direct clear input. The flip-flops are positive-edge triggered, meaning that they capture data on the rising edge of the clock signal, providing reliable and predictable operation for digital systems.

Key features of the CD74HCT273M include:

  • Octal D-type flip-flops with clear
  • Wide operating voltage range of 4.5V to 5.5V
  • High-speed performance, typically at 50 MHz (20 ns)
  • Low power consumption: Icc is 4µA max at Ta=25°C
  • Inputs are TTL voltage level compatible
  • Outputs can drive up to 10 LSTTL loads
  • Bus-structured pinout for improved signal integrity

The CD74HCT273M is ideal for a variety of digital applications, including:

  • Registers and buffers
  • Counters and dividers
  • Control circuits
  • Memory storage devices

Texas Instruments ensures that this device meets stringent quality standards, providing reliable performance for both commercial and industrial applications. The CD74HCT273M is characterized for operation from -55°C to 125°C, accommodating a wide range of environmental conditions.

With its combination of high-speed operation, low power consumption, and robust temperature performance, the CD74HCT273M from Texas Instruments is a versatile choice for designers looking to incorporate reliable flip-flops into their digital logic systems.

You May Also Be Interested in

Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6248 $53.1080
200+ $0.5127 $102.5400
305+ $0.4967 $151.4935
420+ $0.4807 $201.8940
540+ $0.4646 $250.8840
725+ $0.4166 $302.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 318 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess