EN
  • EN
  • DE

CD74HCT137MTG4

Part No CD74HCT137MTG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 3-8 LINE DECODER/DEMUX 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028481-CD74HCT137MTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT137MTG4 CAD Model

Description

Product Overview: CD74HCT137MTG4 by Texas Instruments

The CD74HCT137MTG4 is a high-performance, CMOS logic integrated circuit produced by Texas Instruments, a renowned leader in semiconductor solutions. This particular device is a 3-to-8 line decoder/demultiplexer with address latches, designed to provide high-speed and efficient operations for a wide array of digital applications.

Key Features

  • Logic Type: 3-to-8 Line Decoder/Demultiplexer with Latches
  • Supply Voltage Range: 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels
  • High-Speed Performance: Fast propagation delays and transition times, which is crucial for high-speed data processing
  • Low Power Consumption: CMOS technology ensures low power dissipation
  • Output Capability: Capable of driving up to 10 LSTTL (Low-power Schottky TTL) loads
  • Package Type: Provided in a 16-pin surface-mount package, suitable for automated assembly processes

Applications

The CD74HCT137MTG4 is versatile and can be used in a variety of digital systems. Some common applications include:

  • Memory decoding or data routing
  • Control systems
  • Computer systems
  • Instrumentation
  • Telecommunications

Quality and Reliability

As with all Texas Instruments products, the CD74HCT137MTG4 is manufactured to high standards, ensuring reliability and performance consistency. The device is characterized for operation from -55°C to 125°C, which allows for use in extreme environmental conditions.

Environmental Compliance

The CD74HCT137MTG4 adheres to environmental standards, including RoHS (Restriction of Hazardous Substances) compliance, which restricts the use of certain hazardous materials in electronic equipment. This commitment to environmental responsibility makes it a suitable choice for eco-conscious applications and companies.

In conclusion, the CD74HCT137MTG4 from Texas Instruments is a reliable and efficient solution for decoding and demultiplexing applications requiring high-speed operations and low power consumption. Its robust design and compliance with environmental standards make it a smart choice for engineers and designers looking to integrate dependable logic components into their systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3520 $54.0800
95+ $1.1094 $105.3930
140+ $1.0747 $150.4580
195+ $1.0400 $202.8000
250+ $1.0054 $251.3500
335+ $0.9014 $301.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess