The Intel P8042AHP/4000 is another variant of the Universal Peripheral Interface (UPI) microcomputer, functioning primarily as a keyboard controller in legacy PC systems. Like the P8042AHP, it's a slave processor designed to manage keyboard input and communicate with the main system. The '/4000' likely denotes a specific mask revision or manufacturing lot.
Applications
- Keyboard Controllers (in older PC systems)
- Basic I/O Handling
- Interfacing between system components
Features
- 8-bit Microcontroller
- 128 Bytes RAM
- 2KB ROM (pre-programmed for keyboard functions)
- Timer/Counter
- Interrupt Handling
- Bidirectional I/O
- Synchronous Serial Communication
- Designed for compatibility with Intel 8086/8088 processors
Benefits
- Offloads Keyboard Processing: Relieves the main CPU from keyboard scanning and data handling.
- Provides a Standardized Keyboard Interface: Simplifies keyboard integration into the overall system.
- Reduces CPU Load: Improves system efficiency by delegating keyboard responsibilities.
- Offers a Cost-Effective Solution: Integrates keyboard control into a single IC.
- Enhances Keyboard Responsiveness: Dedicated keyboard processing improves the user experience.
Additional Details
The P8042AHP/4000 utilizes synchronous serial communication for interfacing with the host system. It typically operates with a relatively slow clock speed suited for keyboard tasks. The 2KB ROM contains the embedded keyboard control program. The use of interrupts allows the device to signal key events to the main CPU efficiently. The device is commonly found in a 40-pin DIP package. For technical specifications such as pin assignments, electrical characteristics, and timing diagrams, consult the relevant datasheet. A good understanding of keyboard scanning methods and communication protocols is beneficial for working with this component. While primarily used as a keyboard controller, the core functionality could be adapted for other simple I/O related tasks. The '/4000' marking likely represents a specific manufacturing variation, which may involve slight differences in the ROM code or other minor adjustments. Power consumption must be taken into account for optimal system design.