EN
  • EN
  • DE

CD74HCT125E

Part No CD74HCT125E
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST QD 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 1028477-CD74HCT125E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT125E CAD Model

Description

CD74HCT125E Quad Buffer/Line Driver from Texas Instruments

The CD74HCT125E is a high-speed CMOS logic quad buffer/line driver designed to offer the functionality of non-inverting outputs with high current drive capability. Manufactured by the renowned semiconductor company Texas Instruments, this integrated circuit is part of the HCT (High-Speed CMOS, TTL-Compatible) family, ensuring compatibility with TTL logic levels while providing the low power consumption and high noise immunity inherent to CMOS technology.

The device features four independent buffer circuits, each with a 3-state output. These outputs can be placed in a high impedance state, effectively allowing the device to disconnect the output from the bus line, which is a necessary feature for implementing bus-oriented systems. The 3-state functionality also enables multiple outputs to connect to the same bus line, facilitating data multiplexing, input/output port expansion, and memory addressing capabilities.

Each buffer has its own output enable input, which controls the state of the corresponding output. When the output enable (OE) input is low, the output is active and reflects the input signal. Conversely, when OE is high, the output is in the high impedance state. This precise control allows for selective data transmission and prevents bus contention.

The CD74HCT125E operates over a broad voltage range of 4.5V to 5.5V, making it suitable for interfacing with 5V digital systems. The device is also characterized for operation from -55°C to 125°C, ensuring reliability across a wide range of environmental conditions. This makes it an excellent choice for industrial, automotive, and consumer electronics applications where robust performance is required.

Available in a 14-pin PDIP (Plastic Dual-In-Line Package), the CD74HCT125E is easy to integrate into various circuit designs. Texas Instruments' commitment to quality ensures that this buffer/line driver meets strict standards, providing designers with a reliable component for their digital logic circuits.

With its high drive strength, TTL compatibility, and flexible 3-state outputs, the CD74HCT125E is a versatile component that enhances the performance and efficiency of digital systems requiring high-speed data transmission and bus management.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess