EN
  • EN
  • DE

ADS8528SPM

Part No ADS8528SPM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name ADS8528
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-29866-5-ND, -296-29866-5, 296-29866, -ADS8528SPM-NDR, 296-29866-5, -296-29866-5-ND
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910924-ADS8528SPM
Ultra Librarian 3D Model Ultra Librarian ADS8528SPM CAD Model

Description

Product Overview: Texas Instruments ADS8528SPM

The Texas Instruments ADS8528SPM is a high-performance, 16-bit, 8-channel analog-to-digital converter (ADC) that offers a seamless blend of speed, precision, and power efficiency. Designed for a wide range of applications, this ADC is particularly well-suited for industrial automation, medical equipment, and data acquisition systems where accurate and reliable data conversion is paramount.

The ADS8528SPM operates at a sampling rate of up to 250 kSPS (kilo-samples per second), providing rapid data acquisition for real-time processing tasks. With its integrated sample-and-hold circuitry, the ADC ensures consistent sampling times, which is critical for maintaining signal integrity and achieving high-accuracy measurements.

Key Features

  • Resolution: 16-bit resolution offers fine granularity, allowing for precise measurement and representation of analog signals.
  • Channels: 8-channel multiplexed inputs make it possible to process multiple signal sources through a single ADC, optimizing board space and reducing system complexity.
  • Sampling Rate: With a maximum sampling rate of 250 kSPS, the ADS8528SPM is capable of handling high-speed signals without sacrificing accuracy.
  • Interface: A flexible parallel and serial interface ensures easy connectivity with a variety of microcontrollers, DSPs, and FPGAs.
  • Power Consumption: Low power consumption is a hallmark of this device, making it ideal for power-sensitive applications.

Performance and Reliability

The ADS8528SPM boasts an excellent signal-to-noise ratio (SNR) and low distortion, ensuring clean and reliable digital representations of the analog inputs. Its robust design includes features such as overvoltage protection for the analog inputs, enhancing the ADC's reliability and longevity in demanding environments.

Applications

With its versatile performance characteristics, the ADS8528SPM is suitable for a diverse array of applications, including:

  • Industrial control systems
  • Test and measurement equipment
  • Data acquisition systems
  • Medical imaging
  • Communications infrastructure

Overall, the Texas Instruments ADS8528SPM is an exceptional ADC choice for designers seeking a balance between high-speed operation, precision data conversion, and efficient power usage in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1058 $55.5290
11+ $9.1124 $100.2364
17+ $8.8277 $150.0709
24+ $8.5429 $205.0296
31+ $8.2581 $256.0011
41+ $7.4039 $303.5599
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess