CD74HCT10 Triple 3-Input Positive-NAND Gates by Texas Instruments
The CD74HCT10 device is a high-speed silicon-gate CMOS triple 3-input positive-NAND gate, engineered to deliver robust performance in a wide range of applications. Manufactured by Texas Instruments, this integrated circuit is part of the high-speed CMOS logic family, combining the low power advantages of CMOS with the high-speed performance of TTL.
This logic gate IC features three independent NAND gates with three inputs each, making it a versatile component for implementing complex logic functions in digital circuits. The CD74HCT10 is designed to be compatible with TTL levels, allowing for seamless integration with older TTL systems, while also offering the benefits of CMOS technology, such as reduced power consumption and increased noise immunity.
The device is characterized for operation from -55°C to 125°C, providing reliable performance across a broad range of temperature conditions, making it suitable for use in industrial and automotive applications. The CD74HCT10 comes in a variety of packages, including PDIP, SOIC, and TSSOP, giving designers the flexibility to choose the best fit for their PCB layouts and space constraints.
Texas Instruments' commitment to quality ensures that the CD74HCT10 meets strict standards, offering a high degree of reliability. Its inputs are designed to be tolerant to up to 5.5V, even when the device is powered off, which helps prevent damage during power cycling and enables "live insertion" in active systems.
In summary, the CD74HCT10 from Texas Instruments is an essential component for designers looking to implement NAND logic functions with a device that offers the perfect balance between power efficiency and high-speed performance. Its compatibility with TTL levels, wide operating temperature range, and multiple packaging options make it a highly adaptable choice for a multitude of electronic applications.