EN
  • EN
  • DE

CD74HCT03E

Part No CD74HCT03E
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description High Speed CMOS Logic Quad 2-Input NAND Gate with Open Drain
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Tube
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Open Drain
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 2μA
Current - Output High, Low -, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 24ns @ 4.5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-PDIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 1160340-CD74HCT03E
Manufacturer Homepage www.ti.com
Family Name CD74HCT03
Introduction Date February 01, 1998
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT03E CAD Model

Description

Overview of Texas Instruments CD74HCT03E

The Texas Instruments CD74HCT03E is a high-speed CMOS logic quad 2-input NAND gate with open-drain outputs, designed to operate in a wide range of applications from industrial to consumer electronics. This device is part of the HCT family, which means it is compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration into mixed-technology systems.

Key Features

  • Logic Type: Quad 2-input NAND gate with open-drain outputs, offering flexible integration into various logic circuits.
  • Operating Voltage: The device typically operates at a voltage range of 4.5V to 5.5V, making it suitable for 5V logic systems.
  • High-Speed Performance: The CD74HCT03E is designed for high-speed operation, ensuring quick response times in critical applications.
  • Low Power Consumption: With CMOS technology, the device offers the advantage of low power dissipation, which is crucial for energy-saving applications.
  • TTL Compatibility: The HCT logic level allows for direct interfacing with TTL levels without the need for additional components, simplifying the design process.
  • Package: It comes in a standard 14-pin DIP (Dual In-line Package), which is easy to handle and compatible with common PCB layouts.

Applications

The CD74HCT03E is versatile and can be used in a variety of applications, such as:

  • Logic function implementation
  • Signal gating
  • Input/output buffering
  • Interface circuitry
  • Control logic

Quality and Reliability

As with all Texas Instruments products, the CD74HCT03E is manufactured to the highest quality standards. The device undergoes rigorous testing to ensure reliability and performance in even the most demanding applications.

Support and Resources

Designers can access a wealth of resources, including datasheets, application notes, and design tools on the Texas Instruments website to facilitate the integration of the CD74HCT03E into their projects.

In summary, the Texas Instruments CD74HCT03E is a reliable and versatile component suitable for a wide range of high-speed logic applications, offering the benefits of CMOS technology with the convenience of TTL-level compatibility.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3574 $50.0360
345+ $0.2933 $101.1885
530+ $0.2841 $150.5730
730+ $0.2750 $200.7500
945+ $0.2658 $251.1810
1,260+ $0.2383 $300.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,320 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess