EN
  • EN
  • DE

TEA1101T

Part No TEA1101T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description Battery monitor for Nicd and NiMH chargers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363811-TEA1101T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1101T CAD Model

Description

The TEA1101T from NXP Semiconductors is a highly integrated circuit designed for fast charging of NiCd, NiMH, and Li-ion batteries. This versatile charging IC is suitable for use in a wide range of applications, including portable devices, power tools, and personal electronics, where efficient and rapid charging is essential.

Featuring a smart charge management system, the TEA1101T ensures that batteries reach their maximum capacity quickly while maintaining safety and longevity. The IC incorporates a pre-charge function, which is critical for safely initiating the charging of deeply discharged batteries. Additionally, the TEA1101T supports a variety of charging methods, including constant current (CC) and constant voltage (CV) modes, which are essential for optimizing the charging process for different battery chemistries.

The TEA1101T is designed with protection features to safeguard both the charger and the battery. These include temperature monitoring to prevent overheating, and a timer to terminate the charge cycle, preventing overcharging which can be detrimental to battery health. The IC also provides status indication outputs that can be used to signal the charge state to the user via LED indicators or to a microcontroller for more complex battery management systems.

The device operates over a wide voltage range and has a low power dissipation, which is critical for portable applications where energy efficiency is paramount. Its compact SO16 package makes it suitable for space-constrained designs, and the simplicity of the TEA1101T allows for ease of integration into existing and new designs.

Overall, the TEA1101T from NXP is an excellent choice for designers looking to implement a reliable, efficient, and intelligent charging solution in their battery-powered products. Its combination of fast charging capabilities, safety features, and ease of use ensures that end-users can enjoy their devices with minimal downtime and maximum battery life.

You May Also Be Interested in

Kemet
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess