EN
  • EN
  • DE

CD74HC74E

Part No CD74HC74E
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 50MHz
Max Propagation Delay @ V, Max CL 30ns @ 6V, 50pF
Current - Output High, Low 5.2mA, 5.2mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 4μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 1160328-CD74HC74E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Family Name CD74HC74
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia ,Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC74E CAD Model

Description

Product Overview: CD74HC74E Dual D-Type Flip-Flop by Texas Instruments

The CD74HC74E is a high-speed CMOS logic Dual D-Type Positive Edge-Triggered Flip-Flop integrated circuit, designed and manufactured by the leading semiconductor company, Texas Instruments. This device is a fundamental component for digital systems, used to store and manipulate binary data in a wide range of applications, from signal processing to sequential logic operations.

The CD74HC74E is characterized by its high-speed operation, thanks to the CMOS technology which ensures low power consumption while maintaining a high noise immunity. The device operates on a wide voltage range from 2V to 6V, making it versatile for various digital logic circuit designs. Each flip-flop has independent Data (D), Set (S), Reset (R), and Clock (CLK) inputs, with both Q and outputs.

Key Features

  • Logic Type: Dual D-Type Flip-Flop
  • Operating Voltage: 2V to 6V
  • High-Speed Performance: Typical shift frequency of 50MHz at 5V
  • Low Power Consumption: CMOS technology ensures minimal power draw
  • Independent Controls: Each flip-flop features separate Set, Reset, Clock, and Data inputs
  • Output Capability: Complementary outputs (Q and Q̅) for each flip-flop
  • Temperature Range: -55°C to 125°C operational range, suitable for industrial applications
  • Packaging: Available in a standard 14-pin DIP package for easy integration into circuit boards

The CD74HC74E is an essential component for designers looking to implement bistable multivibrator circuits, commonly known as flip-flops. Its ability to maintain a stable output state until directed to switch by a triggering edge on the Clock input makes it ideal for data storage, data transfer, and synchronization tasks. The independent preset and clear functions allow for immediate setting or resetting of the flip-flop, which is crucial for initialization and error-handling processes in digital systems.

With its robust performance and flexible design, the CD74HC74E from Texas Instruments is a reliable choice for engineers and designers who require a dependable flip-flop logic solution in their digital electronic projects.

You May Also Be Interested in

ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3726 $50.3010
330+ $0.3058 $100.9140
510+ $0.2962 $151.0620
700+ $0.2867 $200.6900
905+ $0.2771 $250.7755
1,210+ $0.2484 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess