CD74HC533E: An Overview
The CD74HC533E is a high-speed CMOS logic octal transparent latch manufactured by Texas Instruments. It is designed to offer a robust buffering solution for systems that require the temporary storage of information. This component is part of the 74HC series, which is well-known for its high speed and low power consumption, making it a preferred choice for a wide range of digital applications.
The device features eight latches with three-state outputs, providing a convenient interface for bus-oriented systems. The transparent nature of the latches means that while the latch-enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the Q outputs are latched at the levels set up at the D inputs. This functionality is essential for systems that require data to be held stable while other operations are performed.
Another key feature of the CD74HC533E is its wide operating voltage range of 2V to 6V, which allows it to be used in various environments and interfaced with other logic families. The device's inputs are also characterized for operation from 5V down to Vcc (Voltage Common Collector).
Key Specifications
- Logic Type: Octal Transparent Latch
- Logic Family: CMOS
- Number of Bits per Element: 8
- Number of Elements: 1
- Output Type: 3-State
- Supply Voltage Range: 2V to 6V
- Operating Temperature Range: -55°C to 125°C
The CD74HC533E is housed in a standard 20-pin DIP (Dual In-line Package), making it easy to integrate into both prototyping and production environments. The package is designed for through-hole mounting, which is beneficial for applications requiring strong physical connections or those involving high mechanical stress.
With its combination of high-speed operation, low power consumption, and compatibility with multiple voltage levels, the CD74HC533E from Texas Instruments is an excellent choice for designers looking to implement reliable latching mechanisms in their digital systems.
For more detailed information, including pin configurations, electrical characteristics, and application notes, designers should refer to the official datasheet and product documentation provided by Texas Instruments.