EN
  • EN
  • DE

CD74HC4060E

Part No CD74HC4060E
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description High Speed CMOS Logic 14-Stage Binary Counter with Oscillator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 35MHz
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1160281-CD74HC4060E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Industrial
Family Name CD74HC4060
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC4060E CAD Model

Description

The CD74HC4060E is a high-speed silicon-gate CMOS 14-stage binary counter/divider and oscillator from Texas Instruments, designed to offer both counting and timing functionality in a variety of applications. This integrated circuit is part of the HC and HCT family of logic devices, known for their robust performance and compatibility with TTL (Transistor-Transistor Logic) products.

Key Features:

  • High-Speed Operation: This device is capable of fast response and processing, making it suitable for high-speed applications.
  • Wide Operating Voltage Range: The CD74HC4060E operates within a voltage range of 2V to 6V, accommodating a broad spectrum of power supplies and allowing for flexible design options.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, which is critical for battery-operated and power-sensitive devices.
  • Oscillator Configuration: An on-chip RC oscillator provides the timing source and can be configured with external resistors and capacitors to set the desired oscillation frequency.
  • Binary Counter: It includes a 14-stage binary counter with a counter advance on the negative-going edge of the oscillator's output.
  • Multiple Package Options: The CD74HC4060E is available in various package types, including PDIP, SOIC, and TSSOP, to fit different assembly and space requirements.
  • Standard Pin Configuration: It features a standard pinout that simplifies the PCB design process and enhances compatibility with other devices.

Applications:

The CD74HC4060E is versatile and can be used in numerous applications, such as:

  • Time-delay circuits
  • Counter circuits
  • Frequency dividers
  • Time base generators
  • Alarm systems
  • Sequential timing

Quality and Reliability:

Texas Instruments is committed to delivering high-quality and reliable components. The CD74HC4060E is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and durability for industrial, commercial, and consumer applications.

For detailed specifications, technical documentation, and application support, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8731 $52.3860
140+ $0.7164 $100.2960
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess