Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 771371-CD74HC164M
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC164M
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HC164M CAD Model

Description

Product Overview: CD74HC164M

The CD74HC164M is a high-speed 8-bit serial-in/parallel-out shift register designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the 74HC series, which is well-known for its high-speed CMOS technology. The device is particularly suitable for applications requiring the conversion of serial data to parallel output formats in digital communication systems, data processing, and a variety of other electronic systems.

Key Features:

  • Operating Voltage: The CD74HC164M operates within a voltage range of 2V to 6V, making it compatible with various logic level standards and suitable for battery-operated devices.
  • Logic Family: As a member of the 74HC family, this chip offers the robustness of CMOS technology combined with the speed of TTL logic.
  • High Speed: The propagation delay time is significantly low, which facilitates high-speed operation and quick data processing.
  • Wide Operating Temperature: This device can operate over a wide temperature range, ensuring reliability across various environmental conditions.
  • Output Drive Capability: It can drive up to 10 LSTTL loads, providing the ability to interface with various types of digital circuits.

Applications:

The CD74HC164M is versatile and can be used in a variety of applications, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Sequential timing applications
  • Automotive systems
  • Instrumentation and test equipment

Package and Quality:

The IC is available in an SOIC-14 (Small Outline Integrated Circuit) package, which is a compact and surface-mountable design, ideal for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, and the CD74HC164M is no exception, being subject to rigorous testing and quality control measures.

Additional Information:

For detailed specifications, application notes, and further information, customers are encouraged to refer to the official Texas Instruments datasheets and product guides. Support and resources are also available through the Texas Instruments website, where designers and engineers can find a wealth of technical documentation and development tools.

You May Also Be Interested in

ON Semiconductor
Dual 64-Bit Static Shift Register
Need more? Email Us
ECAD model for MC14517BCP
Supertex, Inc
300V, 64-Channel Serial to Parallel Converter with High Voltage Push-Pull Outputs
Lowest to $32.4926
ECAD model for HV507PG
Texas Instruments
Lowest to $31.6175
ECAD model for DM74S299
NXP / Nexperia
4-bit parallel access shift register
Need more? Email Us
ECAD model for 74HCT195
ON Semiconductor
Dual 4-Bit Static Shift Register
Lowest to $0.4449
ECAD model for MC14015BDR2
Texas Instruments
4-BIT SHIFTER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74F350
NXP / Nexperia
10-bit serial-in parallel-out shift register
Need more? Email Us
ECAD model for 74ACT11898D
Toshiba Semiconductor and Storage
8-BIT PIPO SHIFT REGISTER WITH ASYNCHRONOUS CLEAR
Lowest to $0.3221
ECAD model for TC74VHC299FT
NXP / Nexperia
8-bit serial-in/serial or parallel-out shift register with output latches; 3-state
Need more? Email Us
ECAD model for 74HCT595N

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3664 $54.6560
90+ $1.1212 $100.9080
140+ $1.0862 $152.0680
195+ $1.0511 $204.9645
250+ $1.0161 $254.0250
330+ $0.9110 $300.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,500 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention