EN
  • EN
  • DE

SN74LVC138ADGVR

Part No SN74LVC138ADGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS | IC DECODER/DEMUX 3-8LINE 16TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TFSOP
Supplier Device Package 16-TVSOP
Family Part Number 74LVC138
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255435-SN74LVC138ADGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC138ADGVR CAD Model

Description

Product Overview: SN74LVC138ADGVR by Texas Instruments

The SN74LVC138ADGVR is a high-performance, low-voltage 3-to-8 line decoder/demultiplexer designed by Texas Instruments, a leader in semiconductor technology. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Featuring a wide operating voltage range of 1.65V to 3.6V, the SN74LVC138ADGVR allows for interfacing with 3.3V logic levels while maintaining 5V tolerant inputs. This makes it an ideal choice for interfacing with both newer low-voltage devices and legacy 5V systems, providing a versatile solution for a variety of digital logic applications.

The device has three binary select inputs (A, B, and C), an active-low enable input (G1), and two active-high enable inputs (G2A and G2B). The eight outputs (Y0 to Y7) will be in a high-impedance state unless the decoder is enabled. When enabled, a single output will be selected based on the binary value of the select inputs, allowing for efficient routing of signals in complex digital systems.

The SN74LVC138ADGVR is capable of driving up to 24mA, providing good drive capabilities. It also supports a fast propagation delay, which is crucial for high-speed applications. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.

The package type for this specific part number is a TVSOP (Thin Shrink Small Outline Package), with a body size of 2.50mm x 4.40mm. The SN74LVC138ADGVR is provided in tape and reel packaging, which is suitable for automated assembly processes, making it a convenient choice for mass production environments.

In summary, the SN74LVC138ADGVR from Texas Instruments is a highly versatile, low-voltage 3-to-8 line decoder/demultiplexer that is suitable for a wide range of applications where low power consumption and high-speed operation are required. Its compatibility with multiple voltage levels and robust temperature range make it a reliable and flexible component for digital system design.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6438 $51.5040
190+ $0.5282 $100.3580
295+ $0.5117 $150.9515
405+ $0.4952 $200.5560
525+ $0.4787 $251.3175
700+ $0.4292 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess