EN
  • EN
  • DE

CD74FCT821AM

Part No CD74FCT821AM
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description FAST CMOS BUS INTERFACE REGISTER / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 143 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577476-CD74FCT821AM
Ultra Librarian 3D Model Ultra Librarian CD74FCT821AM CAD Model

Description

Overview of Texas Instruments CD74FCT821AM

The Texas Instruments CD74FCT821AM is a high-performance CMOS 10-Bit Bus Interface Flip-Flop integrated circuit designed to meet the demanding requirements of high-speed data storage and communication systems. This device is part of the FCT (Fast CMOS Technology) family, which is known for its reliability and speed, making it an ideal choice for applications that require fast edge rates and minimal propagation delay times.

Key Features

  • High-Speed Operation: The CD74FCT821AM boasts a fast throughput capability, ensuring quick data transfer and processing, which is crucial for modern digital systems.
  • Low Power Consumption: Despite its high-speed performance, this device maintains low power dissipation, contributing to energy-efficient designs.
  • Edge-Rate Control Circuitry: This feature minimizes output signal overshoot and undershoot, thus reducing the noise and ensuring cleaner signal transitions.
  • 3-State Outputs: The flip-flop features 3-state outputs to facilitate bus-oriented applications, allowing multiple devices to share a common output line without interference.
  • Positive-Edge Triggering: The flip-flops in the CD74FCT821AM are triggered on the positive edge of the clock pulse, providing precise timing control for synchronous operations.
  • Buffered Control Inputs: Clock (CLK) and Output Enable (OE) inputs are buffered to lower the drive requirements, which further contributes to the device's overall efficiency.

Applications

The CD74FCT821AM is widely used in a variety of applications that require high-speed data transfer and storage, such as:

  • Computer Systems and Servers
  • Networking Equipment
  • Telecommunications Infrastructure
  • Data Acquisition Systems
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the CD74FCT821AM is no exception. It is fabricated with advanced CMOS technology, which provides robustness and longevity, ensuring that the device can withstand the rigors of demanding applications. Furthermore, it is available in a variety of packages to suit different design and space requirements, making it a flexible choice for system designers.

In summary, the CD74FCT821AM from Texas Instruments is a versatile and high-performing flip-flop that is essential for systems requiring fast, reliable, and efficient data handling capabilities.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess