Product Overview
The CD74ACT652EN is a high-performance CMOS integrated circuit from Texas Instruments, designed to offer a versatile solution for digital data processing and communication systems. This device is part of the 74ACT family, known for its high speed and low power consumption, making it ideal for a wide range of applications, from consumer electronics to industrial automation.
Key Features
- Logic Type: Octal Bus Transceiver and Register
- Logic Family: ACT
- Number of Bits per Element: 8
- Number of Elements: 2
- Operating Temperature Range: -40°C to +85°C
- Supply Voltage: 4.5V to 5.5V
- IC Package Type: DIP, 24 Pins
- Propagation Delay Time: 8.5ns at 5V
- Output Current: High/Low -24mA/24mA
Product Description
The CD74ACT652EN is an octal bus transceiver and register that combines D-type latches and D-type flip-flops for multiplexed transmission of data directly from the input bus or from the internal storage registers. Each byte has separate control inputs which can be shorted together for full 8-bit operation.
The device allows for bidirectional communication between two buses by utilizing true and complement outputs. The direction of data transmission is determined by the DIR input, while the output enable (OE) input can disable the device so that the buses are effectively isolated.
Featuring a guaranteed operating range from -40°C to +85°C and a supply voltage range of 4.5V to 5.5V, the CD74ACT652EN is suitable for more stringent environmental conditions, ensuring reliable performance in a variety of settings. The device also supports a fast propagation delay time, which enhances its ability to handle high-speed data transmission without significant delays.
Encased in a durable DIP (Dual In-line Package) with 24 pins, the CD74ACT652EN is designed for easy integration into a wide range of electronic circuits. Its industry-standard footprint ensures compatibility with standard breadboards and sockets, simplifying prototyping and production processes.
With its robust feature set and reliable performance, the CD74ACT652EN from Texas Instruments stands as a solid choice for designers looking to implement efficient data handling and communication in their digital systems.