Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 74AC
Package Tube
Product Status Active
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 125 MHz
Max Propagation Delay @ V, Max CL 10.8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-PDIP
Package / Case 20-DIP (0.300", 7.62mm)
Base Product Number 74AC574
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577406-CD74AC574E
Ultra Librarian 3D Model Ultra Librarian CD74AC574E CAD Model

Description

The CD74AC574E is a high-speed octal D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device is part of the advanced high-speed CMOS (AC) family and is characterized by its robust performance and reliability. It is commonly used in applications where data needs to be stored temporarily, such as in computer systems, digital signal processing, and communication devices.

Key Features:

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 8
  • Output Type: Tri-State Non-Inverted
  • Propagation Delay Time: 5.5ns at 5V, 50pF
  • Supply Voltage Range: 1.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Through Hole
  • Package / Case: DIP-20

The CD74AC574E features eight edge-triggered flip-flops with individual D-type inputs and 3-state outputs. The 3-state outputs are designed to drive highly capacitive or relatively low-impedance loads, making the device suitable for bus-oriented applications. The outputs can be placed in either a high-impedance OFF-state or active high/low state, controlled by the output enable (OE) input, allowing for greater flexibility in multiplexed data lines or shared-bus configurations.

With a wide operating voltage range, the CD74AC574E can be used in systems that require 3.3V or 5V logic levels, providing compatibility with a variety of digital circuits. The fast propagation delay ensures reliable high-speed operation, which is essential for modern electronic applications.

Reliability and performance are hallmarks of Texas Instruments' components, and the CD74AC574E is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, with a wide operating temperature range that ensures stability in harsh environments.

In summary, the CD74AC574E from Texas Instruments is a versatile and high-performance octal D-type flip-flop that is ideal for temporary data storage in a wide range of digital applications. Its compatibility with different voltage levels and robustness in various environmental conditions make it a preferred choice for engineers and designers.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for SN74LVTH162374DL
Texas Instruments
2.5-V/3.3-V 20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 10BIT 56TVSOP
Need more? Email Us
ECAD model for SN74ALVTH16821VR
Texas Instruments
IC FF D-TYPE SINGLE 6BIT 16SOIC
Need more? Email Us
ECAD model for CD40174BM
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ECAD model for 54FCT374CTDB
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ECAD model for CD74HCT534E
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Lowest to $0.3167
ECAD model for CD4027BPW
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ECAD model for CD74HC112PW
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Lowest to $1.5160
ECAD model for CD40175BMT
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20-DIP
Need more? Email Us
ECAD model for 74HC564N,652

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9787 $58.7220
140+ $0.8030 $112.4200
220+ $0.7780 $171.1600
300+ $0.7529 $225.8700
385+ $0.7278 $280.2030
515+ $0.6525 $336.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention